Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep 8XD4

Description
Lowell Manufacturing Company 8XD4: 10" dia. x 4"D stackable steel backbox with 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H
Description
Lowell Manufacturing Company 8XD4: 10" dia. x 4"D stackable steel backbox with 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep - 8XD4 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
8XD4
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep 8XD4
Lowell Manufacturing Company 8XD4: 10" dia. x 4"D stackable steel backbox with 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Lowell Manufacturing Company

8XD4: 10" dia. x 4"D stackable steel backbox with 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8XD4
Product Name Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
RC-Micro 5 Pack Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details