Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep 8XD4-S

Description
Lowell Manufacturing Company 8XD4-S: includes straps 8XD4: 10" dia. x 4"D stackable steel backbox with 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H
Description
Lowell Manufacturing Company 8XD4-S: includes straps 8XD4: 10" dia. x 4"D stackable steel backbox with 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep - 8XD4-S - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
8XD4-S
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep 8XD4-S
Lowell Manufacturing Company 8XD4-S: includes straps 8XD4: 10" dia. x 4"D stackable steel backbox with 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Lowell Manufacturing Company

8XD4-S: includes straps
8XD4: 10" dia. x 4"D stackable steel backbox with 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8XD4-S
Product Name Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details