Visual Sound, Inc. Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm 8A50

Description
Lowell Manufacturing Company 8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Description
Lowell Manufacturing Company 8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm - 8A50 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm
8A50
Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm 8A50
Lowell Manufacturing Company 8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Lowell Manufacturing Company

8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets

  • Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations
  • Available with factory-wired premium or high performance 32W, 16W or 8W transformer
  • Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles
  • Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8A50
Product Name Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details