Visual Sound, Inc. Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 16W 70V xfmr 8A50-TM1670

Description
Lowell Manufacturing Company 8A50-TM1670: includes xfmr TLM1670A (taps at 4, 8, 16W @ 70V) 8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Description
Lowell Manufacturing Company 8A50-TM1670: includes xfmr TLM1670A (taps at 4, 8, 16W @ 70V) 8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 16W 70V xfmr - 8A50-TM1670 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 16W 70V xfmr
8A50-TM1670
Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 16W 70V xfmr 8A50-TM1670
Lowell Manufacturing Company 8A50-TM1670: includes xfmr TLM1670A (taps at 4, 8, 16W @ 70V) 8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Lowell Manufacturing Company

8A50-TM1670: includes xfmr TLM1670A (taps at 4, 8, 16W @ 70V)
8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model.

  • Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations
  • Available with factory-wired premium or high performance 32W, 16W or 8W transformer
  • Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles
  • Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8A50-TM1670
Product Name Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 16W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7243112 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details