Visual Sound, Inc. H Carrel 89891

Description
Balt Sophisticated private work areas are within easy reach with our H Carrels. Purchase a standard H Carrel (89891) and then add on as many Add-On H Carrels (89892) as you need to customize your work space, classroom or office. Constructed from one inch core board and decorative teak wood high pressure laminate that resists stains and scratches. Finished in gray powder coated 18 gauge steel frame and modesty panel that will add rigidity to the unit(s). The auto leveling glides give the unit stability when on uneven flooring. Keep those unsightly computer and phone wires out of the way and secure with the H Carrel's built in wire management grommets and optional locking wire conduit. Add a CPU holder to complete your working environment. Assembles in minutes.
Description
Balt Sophisticated private work areas are within easy reach with our H Carrels. Purchase a standard H Carrel (89891) and then add on as many Add-On H Carrels (89892) as you need to customize your work space, classroom or office. Constructed from one inch core board and decorative teak wood high pressure laminate that resists stains and scratches. Finished in gray powder coated 18 gauge steel frame and modesty panel that will add rigidity to the unit(s). The auto leveling glides give the unit stability when on uneven flooring. Keep those unsightly computer and phone wires out of the way and secure with the H Carrel's built in wire management grommets and optional locking wire conduit. Add a CPU holder to complete your working environment. Assembles in minutes.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
H Carrel
89891
H Carrel 89891
Balt Sophisticated private work areas are within easy reach with our H Carrels. Purchase a standard H Carrel (89891) and then add on as many Add-On H Carrels (89892) as you need to customize your work space, classroom or office. Constructed from one inch core board and decorative teak wood high pressure laminate that resists stains and scratches. Finished in gray powder coated 18 gauge steel frame and modesty panel that will add rigidity to the unit(s). The auto leveling glides give the unit stability when on uneven flooring. Keep those unsightly computer and phone wires out of the way and secure with the H Carrel's built in wire management grommets and optional locking wire conduit. Add a CPU holder to complete your working environment. Assembles in minutes.

Balt

  • Sophisticated private work areas are within easy reach with our H Carrels. Purchase a standard H Carrel (89891) and then add on as many Add-On H Carrels (89892) as you need to customize your work space, classroom or office.
  • Constructed from one inch core board and decorative teak wood high pressure laminate that resists stains and scratches. Finished in gray powder coated 18 gauge steel frame and modesty panel that will add rigidity to the unit(s).
  • The auto leveling glides give the unit stability when on uneven flooring.
  • Keep those unsightly computer and phone wires out of the way and secure with the H Carrel's built in wire management grommets and optional locking wire conduit.
  • Add a CPU holder to complete your working environment. Assembles in minutes.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89891
Product Name H Carrel
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Elevatek Workstation Cantilever (Stationary), Manual, Dissipative (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 74.0 to 90.0 inch (1880 to 2286 mm)
View Details
Workbenches - 1271531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 23.6 inch (600 mm)
Width 59.1 inch (1500.00 mm)
View Details
Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details