Visual Sound, Inc. LX Workstation 89843

Description
Balt LX Workstations come with molded plastic keyboard trays with built in covered pen and pencil holder, and large black laminate CPU bays. Tables feature a ¾" thick top with teak laminate finish and a 16-gauge black powder-coated steel base. Tables feature wire channels through the top of the unit, through the legs and CPU bays for easy cable management. CPU bays feature locking doors for equipment security. The back panel features a mesh metal back for ventilation and style. Keyboard tray measures 22"w x 10 ½"d. CPU bay on LX 48 measures 23 ½"h x 14 ½"w x 21"d.
Description
Balt LX Workstations come with molded plastic keyboard trays with built in covered pen and pencil holder, and large black laminate CPU bays. Tables feature a ¾" thick top with teak laminate finish and a 16-gauge black powder-coated steel base. Tables feature wire channels through the top of the unit, through the legs and CPU bays for easy cable management. CPU bays feature locking doors for equipment security. The back panel features a mesh metal back for ventilation and style. Keyboard tray measures 22"w x 10 ½"d. CPU bay on LX 48 measures 23 ½"h x 14 ½"w x 21"d.

Suppliers

Company
Product
Description
Supplier Links
LX Workstation - 89843 - Visual Sound, Inc.
Broomall, PA, USA
LX Workstation
89843
LX Workstation 89843
Balt LX Workstations come with molded plastic keyboard trays with built in covered pen and pencil holder, and large black laminate CPU bays. Tables feature a ¾" thick top with teak laminate finish and a 16-gauge black powder-coated steel base. Tables feature wire channels through the top of the unit, through the legs and CPU bays for easy cable management. CPU bays feature locking doors for equipment security. The back panel features a mesh metal back for ventilation and style. Keyboard tray measures 22"w x 10 ½"d. CPU bay on LX 48 measures 23 ½"h x 14 ½"w x 21"d.

Balt

  • LX Workstations come with molded plastic keyboard trays with built in covered pen and pencil holder, and large black laminate CPU bays.
  • Tables feature a ¾" thick top with teak laminate finish and a 16-gauge black powder-coated steel base.
  • Tables feature wire channels through the top of the unit, through the legs and CPU bays for easy cable management.
  • CPU bays feature locking doors for equipment security.
  • The back panel features a mesh metal back for ventilation and style.
  • Keyboard tray measures 22"w x 10 ½"d.
  • CPU bay on LX 48 measures 23 ½"h x 14 ½"w x 21"d.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89843
Product Name LX Workstation
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Workbenches (WS/EW) - LG4105C - Rousseau Metal Inc.
Specs
Length 34.0 inch (864 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details