Visual Sound, Inc. ST-Mobile Seminar Table-2060 89793

Description
Balt Economical tables are perfect for training rooms or multipurpose rooms. Adjust table height from 27" to 33" to accommodate different users. Includes 2" casters for mobility. Available in 30w x 20d ... Economical tables are perfect for training rooms or multipurpose rooms. Adjust table height from 27" to 33" to accommodate different users. Includes 2" casters for mobility. Available in 30w x 20d or 60w x 20d. Ships in 48 hours. Ships UPS. Assembly required. Available in two sizes, 30w x 20d and 60w x 20d. Tables adjust in height from 27" to 33". Includes 2" casters for mobility.
Description
Balt Economical tables are perfect for training rooms or multipurpose rooms. Adjust table height from 27" to 33" to accommodate different users. Includes 2" casters for mobility. Available in 30w x 20d ... Economical tables are perfect for training rooms or multipurpose rooms. Adjust table height from 27" to 33" to accommodate different users. Includes 2" casters for mobility. Available in 30w x 20d or 60w x 20d. Ships in 48 hours. Ships UPS. Assembly required. Available in two sizes, 30w x 20d and 60w x 20d. Tables adjust in height from 27" to 33". Includes 2" casters for mobility.

Suppliers

Company
Product
Description
Supplier Links
ST-Mobile Seminar Table-2060 - 89793 - Visual Sound, Inc.
Broomall, PA, USA
ST-Mobile Seminar Table-2060
89793
ST-Mobile Seminar Table-2060 89793
Balt Economical tables are perfect for training rooms or multipurpose rooms. Adjust table height from 27" to 33" to accommodate different users. Includes 2" casters for mobility. Available in 30w x 20d ... Economical tables are perfect for training rooms or multipurpose rooms. Adjust table height from 27" to 33" to accommodate different users. Includes 2" casters for mobility. Available in 30w x 20d or 60w x 20d. Ships in 48 hours. Ships UPS. Assembly required. Available in two sizes, 30w x 20d and 60w x 20d. Tables adjust in height from 27" to 33". Includes 2" casters for mobility.

Balt

Economical tables are perfect for training rooms or multipurpose rooms. Adjust table height from 27" to 33" to accommodate different users. Includes 2" casters for mobility. Available in 30w x 20d ...

Economical tables are perfect for training rooms or multipurpose rooms. Adjust table height from 27" to 33" to accommodate different users. Includes 2" casters for mobility. Available in 30w x 20d or 60w x 20d. Ships in 48 hours. Ships UPS. Assembly required.

  • Available in two sizes, 30w x 20d and 60w x 20d.
  • Tables adjust in height from 27" to 33".
  • Includes 2" casters for mobility.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89793
Product Name ST-Mobile Seminar Table-2060
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Technicians workcenters - GT-C1044S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details