Visual Sound, Inc. LT-Laptop/Computer Table 89791

Description
Balt Economical all-purpose table measures 36"w x 18"d and is height adjustable from 27" to 34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS. Assembly required.... Economical all-purpose table measures 36"w x 18"d and is height adjustable from 27" to 34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS. Assembly required. Only 36"w x 18"d to maximize floor space. Height adjustable from 27"-34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS.
Description
Balt Economical all-purpose table measures 36"w x 18"d and is height adjustable from 27" to 34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS. Assembly required.... Economical all-purpose table measures 36"w x 18"d and is height adjustable from 27" to 34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS. Assembly required. Only 36"w x 18"d to maximize floor space. Height adjustable from 27"-34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS.

Suppliers

Company
Product
Description
Supplier Links
LT-Laptop/Computer Table - 89791 - Visual Sound, Inc.
Broomall, PA, USA
LT-Laptop/Computer Table
89791
LT-Laptop/Computer Table 89791
Balt Economical all-purpose table measures 36"w x 18"d and is height adjustable from 27" to 34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS. Assembly required.... Economical all-purpose table measures 36"w x 18"d and is height adjustable from 27" to 34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS. Assembly required. Only 36"w x 18"d to maximize floor space. Height adjustable from 27"-34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS.

Balt

Economical all-purpose table measures 36"w x 18"d and is height adjustable from 27" to 34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS. Assembly required....

Economical all-purpose table measures 36"w x 18"d and is height adjustable from 27" to 34". Includes 2" casters for mobility. Ships in 48 hours. Ships UPS. Assembly required.

  • Only 36"w x 18"d to maximize floor space.
  • Height adjustable from 27"-34".
  • Includes 2" casters for mobility.
  • Ships in 48 hours.
  • Ships UPS.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89791
Product Name LT-Laptop/Computer Table
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC632TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Workbenches (WS/EW) - LG3138C - Rousseau Metal Inc.
Specs
Length 34.0 inch (864 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details