Visual Sound, Inc. Cable Table 3036-Teak 89785

Description
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Teak with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 36"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours, ships UPS.
Description
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Teak with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 36"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours, ships UPS.

Suppliers

Company
Product
Description
Supplier Links
Cable Table 3036-Teak - 89785 - Visual Sound, Inc.
Broomall, PA, USA
Cable Table 3036-Teak
89785
Cable Table 3036-Teak 89785
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Teak with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 36"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours, ships UPS.

Balt

Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou...

Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Teak with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours.

  • Adjustable in height from 23" to 29" in 1" increments, measures 36"w x 30"d
  • Features a built-in continuous cable management tray.
  • H-leg base and 10-gauge apron provide maximum stability.
  • Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability.
  • Ships in 48 hours, ships UPS.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89785
Product Name Cable Table 3036-Teak
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Technicians workcenters - GT-C1110S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 96.0 inch (2438.40 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details