Visual Sound, Inc. Cable Table 3060-Teak 89783

Description
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 60"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.
Description
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 60"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.

Suppliers

Company
Product
Description
Supplier Links
Cable Table 3060-Teak - 89783 - Visual Sound, Inc.
Broomall, PA, USA
Cable Table 3060-Teak
89783
Cable Table 3060-Teak 89783
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 60"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.

Balt

Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou...

Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours.

  • Adjustable in height from 23" to 29" in 1" increments, measures 60"w x 30"d
  • Features a built-in continuous cable management tray.
  • H-leg base and 10-gauge apron provide maximum stability.
  • Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability.
  • Ships in 48 hours.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89783
Product Name Cable Table 3060-Teak
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Elevatek Workstation Cantilever (Stationary), Crank, Dissipative (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 74.0 to 90.0 inch (1880 to 2286 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details