Visual Sound, Inc. Smart One 42 89491

Description
Balt Perfect for libraries, classroom labs or training rooms. Keyboard platform is height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and prin... Perfect for libraries, classroom labs or training rooms. Keyboard platform is height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and printers. Keyboard platform (15 " D) tilts for the most comfortable wrist position. Heavy-duty, black powder-coated steel frame with gray, high-pressure laminate on a 1 1/4" thick MDF core. Cable tray and desktop grommet control wires. CPU holder features hook and loop straps to securely hold equipment. Keyboard platform adjusts in height from 25" to 37" with the touch of a lever. Keyboard also tilts for correct wrist positioning. Grommet hole and tray for cable management. CPU holders feature a hook and loop strap to secure equipment. Top is 1 1/4" high pressure laminate.
Description
Balt Perfect for libraries, classroom labs or training rooms. Keyboard platform is height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and prin... Perfect for libraries, classroom labs or training rooms. Keyboard platform is height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and printers. Keyboard platform (15 " D) tilts for the most comfortable wrist position. Heavy-duty, black powder-coated steel frame with gray, high-pressure laminate on a 1 1/4" thick MDF core. Cable tray and desktop grommet control wires. CPU holder features hook and loop straps to securely hold equipment. Keyboard platform adjusts in height from 25" to 37" with the touch of a lever. Keyboard also tilts for correct wrist positioning. Grommet hole and tray for cable management. CPU holders feature a hook and loop strap to secure equipment. Top is 1 1/4" high pressure laminate.

Suppliers

Company
Product
Description
Supplier Links
Smart One 42 - 89491 - Visual Sound, Inc.
Broomall, PA, USA
Smart One 42
89491
Smart One 42 89491
Balt Perfect for libraries, classroom labs or training rooms. Keyboard platform is height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and prin... Perfect for libraries, classroom labs or training rooms. Keyboard platform is height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and printers. Keyboard platform (15 " D) tilts for the most comfortable wrist position. Heavy-duty, black powder-coated steel frame with gray, high-pressure laminate on a 1 1/4" thick MDF core. Cable tray and desktop grommet control wires. CPU holder features hook and loop straps to securely hold equipment. Keyboard platform adjusts in height from 25" to 37" with the touch of a lever. Keyboard also tilts for correct wrist positioning. Grommet hole and tray for cable management. CPU holders feature a hook and loop strap to secure equipment. Top is 1 1/4" high pressure laminate.

Balt

Perfect for libraries, classroom labs or training rooms. Keyboard platform is height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and prin...

Perfect for libraries, classroom labs or training rooms. Keyboard platform is height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and printers. Keyboard platform (15 " D) tilts for the most comfortable wrist position. Heavy-duty, black powder-coated steel frame with gray, high-pressure laminate on a 1 1/4" thick MDF core. Cable tray and desktop grommet control wires. CPU holder features hook and loop straps to securely hold equipment.

  • Keyboard platform adjusts in height from 25" to 37" with the touch of a lever.
  • Keyboard also tilts for correct wrist positioning.
  • Grommet hole and tray for cable management.
  • CPU holders feature a hook and loop strap to secure equipment.
  • Top is 1 1/4" high pressure laminate.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89491
Product Name Smart One 42
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC648TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Technicians workcenters - GT-C1034S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 84.0 inch (2133.60 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details