Visual Sound, Inc. Crank Split Level 36" 89191

Description
Balt Separate crank adjustment gives optimum height control for both platforms making it ideal for student labs or training rooms. Both platforms adjust independently from 22"-33". Integral cable tray and ... Separate crank adjustment gives optimum height control for both platforms making it ideal for student labs or training rooms. Both platforms adjust independently from 22"-33". Integral cable tray and desktop grommets control wires. CPU holder can be used on inside or outside of frame. Platforms independently adjust in height from 22" to 33". Platforms feature simple crank mechanism to adjust the individual platforms at a moment's notice. Unit includes CPU holder and grommet and tray for cable management.
Description
Balt Separate crank adjustment gives optimum height control for both platforms making it ideal for student labs or training rooms. Both platforms adjust independently from 22"-33". Integral cable tray and ... Separate crank adjustment gives optimum height control for both platforms making it ideal for student labs or training rooms. Both platforms adjust independently from 22"-33". Integral cable tray and desktop grommets control wires. CPU holder can be used on inside or outside of frame. Platforms independently adjust in height from 22" to 33". Platforms feature simple crank mechanism to adjust the individual platforms at a moment's notice. Unit includes CPU holder and grommet and tray for cable management.

Suppliers

Company
Product
Description
Supplier Links
Crank Split Level 36
Broomall, PA, USA
Crank Split Level 36"
89191
Crank Split Level 36" 89191
Balt Separate crank adjustment gives optimum height control for both platforms making it ideal for student labs or training rooms. Both platforms adjust independently from 22"-33". Integral cable tray and ... Separate crank adjustment gives optimum height control for both platforms making it ideal for student labs or training rooms. Both platforms adjust independently from 22"-33". Integral cable tray and desktop grommets control wires. CPU holder can be used on inside or outside of frame. Platforms independently adjust in height from 22" to 33". Platforms feature simple crank mechanism to adjust the individual platforms at a moment's notice. Unit includes CPU holder and grommet and tray for cable management.

Balt

Separate crank adjustment gives optimum height control for both platforms making it ideal for student labs or training rooms. Both platforms adjust independently from 22"-33". Integral cable tray and ...

Separate crank adjustment gives optimum height control for both platforms making it ideal for student labs or training rooms. Both platforms adjust independently from 22"-33". Integral cable tray and desktop grommets control wires. CPU holder can be used on inside or outside of frame.

  • Platforms independently adjust in height from 22" to 33".
  • Platforms feature simple crank mechanism to adjust the individual platforms at a moment's notice.
  • Unit includes CPU holder and grommet and tray for cable management.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89191
Product Name Crank Split Level 36"
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Workbenches (WS/EW) - WSC2018 - Rousseau Metal Inc.
Specs
Length 33.8 inch (857 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details