Visual Sound, Inc. Deluxe 4-Foot Multimedia Console with Satin Mahogany Finish 8448

Description
Forbes-AV Finished in wood veneer with decorative solid wood moulding and a skirted base, shown with a Satin Mahogany finish. Comes standard with slide-out drawer for document camera, cutouts for monitor and touch control panel. Main cabinet is enclosed with two locking doors on operator's side and concealed access doors/panels on front. Back and interior are finished in Black H.P.L.; 4 inch grey wheels with brakes are standard. Heavy Duty plywood construction (not particle board) with solid wood edging Highest quality select veneer and solids used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of finish colors available
Description
Forbes-AV Finished in wood veneer with decorative solid wood moulding and a skirted base, shown with a Satin Mahogany finish. Comes standard with slide-out drawer for document camera, cutouts for monitor and touch control panel. Main cabinet is enclosed with two locking doors on operator's side and concealed access doors/panels on front. Back and interior are finished in Black H.P.L.; 4 inch grey wheels with brakes are standard. Heavy Duty plywood construction (not particle board) with solid wood edging Highest quality select veneer and solids used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of finish colors available

Suppliers

Company
Product
Description
Supplier Links
Deluxe 4-Foot Multimedia Console with Satin Mahogany Finish - 8448 - Visual Sound, Inc.
Broomall, PA, USA
Deluxe 4-Foot Multimedia Console with Satin Mahogany Finish
8448
Deluxe 4-Foot Multimedia Console with Satin Mahogany Finish 8448
Forbes-AV Finished in wood veneer with decorative solid wood moulding and a skirted base, shown with a Satin Mahogany finish. Comes standard with slide-out drawer for document camera, cutouts for monitor and touch control panel. Main cabinet is enclosed with two locking doors on operator's side and concealed access doors/panels on front. Back and interior are finished in Black H.P.L.; 4 inch grey wheels with brakes are standard. Heavy Duty plywood construction (not particle board) with solid wood edging Highest quality select veneer and solids used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of finish colors available

Forbes-AV

Finished in wood veneer with decorative solid wood moulding and a skirted base, shown with a Satin Mahogany finish. Comes standard with slide-out drawer for document camera, cutouts for monitor and touch control panel. Main cabinet is enclosed with two locking doors on operator's side and concealed access doors/panels on front. Back and interior are finished in Black H.P.L.; 4 inch grey wheels with brakes are standard.

  • Heavy Duty plywood construction (not particle board) with solid wood edging
  • Highest quality select veneer and solids used throughout
  • 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position
  • Wide variety of finish colors available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 8448
Product Name Deluxe 4-Foot Multimedia Console with Satin Mahogany Finish
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC648TLF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details
Tekzone hutches - TZ-JKG40U2104P - Rousseau Metal Inc.
Specs
Length 40.0 inch (1016 mm)
Width 60.0 inch (1524.00 mm)
Height 27.0 inch (686 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details