Visual Sound, Inc. Standard 4-Foot Multimedia Console 8443

Description
Forbes-AV Standard 4-ft. console finished in Cherry H.P.L. (choose from 8 standard colors) with interior, back and top finished in Black H.P.L. This model comes standard with a dual work surface, two custom pullout laptop drawers, pullout drawer for document camera, gooseneck little light, digital clock with countdown timer, locking front access doors, locking pocket doors on back and a three-sided skirted base. Cabinet is split into two sections with equipment rack on the right side and storage on left side. Heavy Duty plywood construction (not particle board) Highest quality materials used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of H.P.L. colors available
Description
Forbes-AV Standard 4-ft. console finished in Cherry H.P.L. (choose from 8 standard colors) with interior, back and top finished in Black H.P.L. This model comes standard with a dual work surface, two custom pullout laptop drawers, pullout drawer for document camera, gooseneck little light, digital clock with countdown timer, locking front access doors, locking pocket doors on back and a three-sided skirted base. Cabinet is split into two sections with equipment rack on the right side and storage on left side. Heavy Duty plywood construction (not particle board) Highest quality materials used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of H.P.L. colors available

Suppliers

Company
Product
Description
Supplier Links
Standard 4-Foot Multimedia Console - 8443 - Visual Sound, Inc.
Broomall, PA, USA
Standard 4-Foot Multimedia Console
8443
Standard 4-Foot Multimedia Console 8443
Forbes-AV Standard 4-ft. console finished in Cherry H.P.L. (choose from 8 standard colors) with interior, back and top finished in Black H.P.L. This model comes standard with a dual work surface, two custom pullout laptop drawers, pullout drawer for document camera, gooseneck little light, digital clock with countdown timer, locking front access doors, locking pocket doors on back and a three-sided skirted base. Cabinet is split into two sections with equipment rack on the right side and storage on left side. Heavy Duty plywood construction (not particle board) Highest quality materials used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of H.P.L. colors available

Forbes-AV

Standard 4-ft. console finished in Cherry H.P.L. (choose from 8 standard colors) with interior, back and top finished in Black H.P.L. This model comes standard with a dual work surface, two custom pullout laptop drawers, pullout drawer for document camera, gooseneck little light, digital clock with countdown timer, locking front access doors, locking pocket doors on back and a three-sided skirted base. Cabinet is split into two sections with equipment rack on the right side and storage on left side.

  • Heavy Duty plywood construction (not particle board)
  • Highest quality materials used throughout
  • 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position
  • Wide variety of H.P.L. colors available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 8443
Product Name Standard 4-Foot Multimedia Console
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2724052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Work Surface PaintedSteel; Steel
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details