Visual Sound, Inc. Standard Multimedia Console with Flat Work Surface 8436

Description
Forbes-AV Standard console comes with flat work surface, pullout for laptop computer or keyboard, pullout shelf for equipment accessibility and grommet holes for routing electrical wiring. Shown in custom light Mahogany finish (9 standard finishes offered) on a wood veneered cabinet with solid wood molding and skirted base. Interior, top and back are finished in Black H.P.L. Heavy Duty plywood construction (not particle board) Highest quality materials used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of wood finishes available
Description
Forbes-AV Standard console comes with flat work surface, pullout for laptop computer or keyboard, pullout shelf for equipment accessibility and grommet holes for routing electrical wiring. Shown in custom light Mahogany finish (9 standard finishes offered) on a wood veneered cabinet with solid wood molding and skirted base. Interior, top and back are finished in Black H.P.L. Heavy Duty plywood construction (not particle board) Highest quality materials used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of wood finishes available

Suppliers

Company
Product
Description
Supplier Links
Standard Multimedia Console with Flat Work Surface - 8436 - Visual Sound, Inc.
Broomall, PA, USA
Standard Multimedia Console with Flat Work Surface
8436
Standard Multimedia Console with Flat Work Surface 8436
Forbes-AV Standard console comes with flat work surface, pullout for laptop computer or keyboard, pullout shelf for equipment accessibility and grommet holes for routing electrical wiring. Shown in custom light Mahogany finish (9 standard finishes offered) on a wood veneered cabinet with solid wood molding and skirted base. Interior, top and back are finished in Black H.P.L. Heavy Duty plywood construction (not particle board) Highest quality materials used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of wood finishes available

Forbes-AV

Standard console comes with flat work surface, pullout for laptop computer or keyboard, pullout shelf for equipment accessibility and grommet holes for routing electrical wiring. Shown in custom light Mahogany finish (9 standard finishes offered) on a wood veneered cabinet with solid wood molding and skirted base. Interior, top and back are finished in Black H.P.L.

  • Heavy Duty plywood construction (not particle board)
  • Highest quality materials used throughout
  • 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position
  • Wide variety of wood finishes available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 8436
Product Name Standard Multimedia Console with Flat Work Surface
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 440907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Width 47.2 inch (1200.00 mm)
Height 33.1 inch (840 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details