Visual Sound, Inc. Standard Multimedia Console with Dual Work Surface 8433

Description
Forbes-AV Standard console comes with a dual work surface, two drawers for laptop computers, pullout drawer for document camera, built-in dual intensity reading light, digital clock with countdown timer, two lo... Standard console comes with a dual work surface, two drawers for laptop computers, pullout drawer for document camera, built-in dual intensity reading light, digital clock with countdown timer, two locking front access doors, two locking pocket doors on back and a three-sided skirted base. Exterior is finished in Light Oak H.P.L. (choose from 8 standard colors) with the interior, back and top finished in Black H.P.L. Cabinet has two compartments with equipment rack on the right side and storage on left side. Shown with optional locking top cover #8018 (factory fit only). Heavy Duty plywood construction (not particle board) Highest quality materials used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of H.P.L. colors available
Description
Forbes-AV Standard console comes with a dual work surface, two drawers for laptop computers, pullout drawer for document camera, built-in dual intensity reading light, digital clock with countdown timer, two lo... Standard console comes with a dual work surface, two drawers for laptop computers, pullout drawer for document camera, built-in dual intensity reading light, digital clock with countdown timer, two locking front access doors, two locking pocket doors on back and a three-sided skirted base. Exterior is finished in Light Oak H.P.L. (choose from 8 standard colors) with the interior, back and top finished in Black H.P.L. Cabinet has two compartments with equipment rack on the right side and storage on left side. Shown with optional locking top cover #8018 (factory fit only). Heavy Duty plywood construction (not particle board) Highest quality materials used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of H.P.L. colors available

Suppliers

Company
Product
Description
Supplier Links
Standard Multimedia Console with Dual Work Surface - 8433 - Visual Sound, Inc.
Broomall, PA, USA
Standard Multimedia Console with Dual Work Surface
8433
Standard Multimedia Console with Dual Work Surface 8433
Forbes-AV Standard console comes with a dual work surface, two drawers for laptop computers, pullout drawer for document camera, built-in dual intensity reading light, digital clock with countdown timer, two lo... Standard console comes with a dual work surface, two drawers for laptop computers, pullout drawer for document camera, built-in dual intensity reading light, digital clock with countdown timer, two locking front access doors, two locking pocket doors on back and a three-sided skirted base. Exterior is finished in Light Oak H.P.L. (choose from 8 standard colors) with the interior, back and top finished in Black H.P.L. Cabinet has two compartments with equipment rack on the right side and storage on left side. Shown with optional locking top cover #8018 (factory fit only). Heavy Duty plywood construction (not particle board) Highest quality materials used throughout 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position Wide variety of H.P.L. colors available

Forbes-AV

Standard console comes with a dual work surface, two drawers for laptop computers, pullout drawer for document camera, built-in dual intensity reading light, digital clock with countdown timer, two lo...

Standard console comes with a dual work surface, two drawers for laptop computers, pullout drawer for document camera, built-in dual intensity reading light, digital clock with countdown timer, two locking front access doors, two locking pocket doors on back and a three-sided skirted base. Exterior is finished in Light Oak H.P.L. (choose from 8 standard colors) with the interior, back and top finished in Black H.P.L. Cabinet has two compartments with equipment rack on the right side and storage on left side. Shown with optional locking top cover #8018 (factory fit only).

  • Heavy Duty plywood construction (not particle board)
  • Highest quality materials used throughout
  • 4 inch grey wheels for ease in mobility and brakes to lock cabinet into position
  • Wide variety of H.P.L. colors available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 8433
Product Name Standard Multimedia Console with Dual Work Surface
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC648LF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details
Elevatek Workstation Cantilever (Mobile), Manual, Plastic Laminated (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 77.0 to 93.0 inch (1956 to 2362 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details