Dukane Corp. - Audio-Visual Div.
Now you can make your conference room or classroom an interactive learning environment without the cost or complexity of installing an electronic whiteboard.
The 8411WI, a WXGA ultra short throw multimedia projector with interactive 3D function, upgrades plain whiteboards and screens (or even a plain wall) into an immersive learning experience. The high-performance projector and pen combination integrates the features that educators and business presenters need to meet today's day-to-day demands and tomorrow's emerging technologies. With high brightness, contrast and sharpness, the 8411WI engages the audience by producing crystal clear images that keep audiences connected. The ultra short throw design minimizes shadows, while the sleek styling hides cables from view. This fully-loaded projector delivers an all-in-one solution that meets your needs. Mark, annotate, and create The 8411WI comes complete program of interactive software, which provides easy-to-use, interactive teaching tools for math, literacy, geography, etc. Users can also access teaching resources in complete library. Choose between the 8411WI (WXGA) which includes the software and a PointBlank interactive pen or the 8411WIM which adds a mount.
3200 lumen brightness
1280 x 800 WXGA resolution
Enter the 3rd dimension to deliver outstanding education, training and gaming images
Standby VGA and audio pass-thru feature reduces power consumption
2 Built-in 5-watt speaker
Remote control and management via RS-232 or RJ45
Broad range of audio and video connectivity
Interactive operation with both IR and Ultrasonic pen sensor technology for super fast response and no dead spots. Pen provides left and right click capability
Dukane Corp. - Audio-Visual Div.
Now you can make your conference room or classroom an interactive learning environment without the cost or complexity of installing an electronic whiteboard.
The 8411WI, a WXGA ultra short throw multimedia projector with interactive 3D function, upgrades plain whiteboards and screens (or even a plain wall) into an immersive learning experience. The high-performance projector and pen combination integrates the features that educators and business presenters need to meet today's day-to-day demands and tomorrow's emerging technologies. With high brightness, contrast and sharpness, the 8411WI engages the audience by producing crystal clear images that keep audiences connected. The ultra short throw design minimizes shadows, while the sleek styling hides cables from view. This fully-loaded projector delivers an all-in-one solution that meets your needs. Mark, annotate, and create The 8411WI comes complete program of interactive software, which provides easy-to-use, interactive teaching tools for math, literacy, geography, etc. Users can also access teaching resources in complete library. Choose between the 8411WI (WXGA) which includes the software and a PointBlank interactive pen or the 8411WIM which adds a mount.
- 3200 lumen brightness
- 1280 x 800 WXGA resolution
- Enter the 3rd dimension to deliver outstanding education, training and gaming images
- Standby VGA and audio pass-thru feature reduces power consumption
- 2 Built-in 5-watt speaker
- Remote control and management via RS-232 or RJ45
- Broad range of audio and video connectivity
- Interactive operation with both IR and Ultrasonic pen sensor technology for super fast response and no dead spots. Pen provides left and right click capability