Visual Sound, Inc. High Power Cinema Surround System, 250 Watts 8340A

Description
JBL Professional The 8340A is a High Power Cinema Surround System Approved by Lucasfilm for THX® system installations. The 8340A Cinema Surround Speaker offers very high power handling, high sensitivity, and extended bass response in a very compact enclosure. The two-way 8340A's proven reliability and performance features have positioned it as the industry standard for the extended dynamic range required by digital sound formats. The 8340A features a high power, long-throw 250 mm (10 in) low frequency driver for smooth, extended bass response. The high frequency section combines a 25 mm (1 in) titanium diaphragm compression driver with a constant coverage horn for very high output capability and wide, even high frequency coverage. The 250 watt continuous power rating (1000 watt peak) provides extended dynamic range required for digital soundtracks with absolute reliability. Its modern, molded black textured enclosure with black grille enhances any decor. JBL's QuickMount bracket allows one person to quickly and simply mount the very lightweight enclosure on a previously installed bracket half. Built to traditional JBL quality standards, the 8340A will stand up to long-term use under adverse conditions while delivering excellent performance. 45 Hz to 18 kHz Frequency Range High Sensitivity, 96 dB SPL, 1 W, 1 m (3.3 ft) High Power Handling Capability: 250 watts continuous pink noise Convenient mounting design uses JBL QuickMountTM, Omnimount® or APC Multimount brackets Special cabinet shape incorporates 20 degree angled front baffle SMPTE/ISO2969 Curve X high frequency de-emphasis Lightweight, rigid molded enclosure Input terminals located on top of cabinet for quick access Uniform horizontal and vertical coverage Approved by Lucasfilm, Ltd. for THX® installations
Description
JBL Professional The 8340A is a High Power Cinema Surround System Approved by Lucasfilm for THX® system installations. The 8340A Cinema Surround Speaker offers very high power handling, high sensitivity, and extended bass response in a very compact enclosure. The two-way 8340A's proven reliability and performance features have positioned it as the industry standard for the extended dynamic range required by digital sound formats. The 8340A features a high power, long-throw 250 mm (10 in) low frequency driver for smooth, extended bass response. The high frequency section combines a 25 mm (1 in) titanium diaphragm compression driver with a constant coverage horn for very high output capability and wide, even high frequency coverage. The 250 watt continuous power rating (1000 watt peak) provides extended dynamic range required for digital soundtracks with absolute reliability. Its modern, molded black textured enclosure with black grille enhances any decor. JBL's QuickMount bracket allows one person to quickly and simply mount the very lightweight enclosure on a previously installed bracket half. Built to traditional JBL quality standards, the 8340A will stand up to long-term use under adverse conditions while delivering excellent performance. 45 Hz to 18 kHz Frequency Range High Sensitivity, 96 dB SPL, 1 W, 1 m (3.3 ft) High Power Handling Capability: 250 watts continuous pink noise Convenient mounting design uses JBL QuickMountTM, Omnimount® or APC Multimount brackets Special cabinet shape incorporates 20 degree angled front baffle SMPTE/ISO2969 Curve X high frequency de-emphasis Lightweight, rigid molded enclosure Input terminals located on top of cabinet for quick access Uniform horizontal and vertical coverage Approved by Lucasfilm, Ltd. for THX® installations

Suppliers

Company
Product
Description
Supplier Links
High Power Cinema Surround System, 250 Watts - 8340A - Visual Sound, Inc.
Broomall, PA, USA
High Power Cinema Surround System, 250 Watts
8340A
High Power Cinema Surround System, 250 Watts 8340A
JBL Professional The 8340A is a High Power Cinema Surround System Approved by Lucasfilm for THX® system installations. The 8340A Cinema Surround Speaker offers very high power handling, high sensitivity, and extended bass response in a very compact enclosure. The two-way 8340A's proven reliability and performance features have positioned it as the industry standard for the extended dynamic range required by digital sound formats. The 8340A features a high power, long-throw 250 mm (10 in) low frequency driver for smooth, extended bass response. The high frequency section combines a 25 mm (1 in) titanium diaphragm compression driver with a constant coverage horn for very high output capability and wide, even high frequency coverage. The 250 watt continuous power rating (1000 watt peak) provides extended dynamic range required for digital soundtracks with absolute reliability. Its modern, molded black textured enclosure with black grille enhances any decor. JBL's QuickMount bracket allows one person to quickly and simply mount the very lightweight enclosure on a previously installed bracket half. Built to traditional JBL quality standards, the 8340A will stand up to long-term use under adverse conditions while delivering excellent performance. 45 Hz to 18 kHz Frequency Range High Sensitivity, 96 dB SPL, 1 W, 1 m (3.3 ft) High Power Handling Capability: 250 watts continuous pink noise Convenient mounting design uses JBL QuickMountTM, Omnimount® or APC Multimount brackets Special cabinet shape incorporates 20 degree angled front baffle SMPTE/ISO2969 Curve X high frequency de-emphasis Lightweight, rigid molded enclosure Input terminals located on top of cabinet for quick access Uniform horizontal and vertical coverage Approved by Lucasfilm, Ltd. for THX® installations

JBL Professional

The 8340A is a High Power Cinema Surround System Approved by Lucasfilm for THX® system installations. The 8340A Cinema Surround Speaker offers very high power handling, high sensitivity, and extended bass response in a very compact enclosure. The two-way 8340A's proven reliability and performance features have positioned it as the industry standard for the extended dynamic range required by digital sound formats. The 8340A features a high power, long-throw 250 mm (10 in) low frequency driver for smooth, extended bass response. The high frequency section combines a 25 mm (1 in) titanium diaphragm compression driver with a constant coverage horn for very high output capability and wide, even high frequency coverage. The 250 watt continuous power rating (1000 watt peak) provides extended dynamic range required for digital soundtracks with absolute reliability. Its modern, molded black textured enclosure with black grille enhances any decor. JBL's QuickMount bracket allows one person to quickly and simply mount the very lightweight enclosure on a previously installed bracket half. Built to traditional JBL quality standards, the 8340A will stand up to long-term use under adverse conditions while delivering excellent performance.

  • 45 Hz to 18 kHz Frequency Range
  • High Sensitivity, 96 dB SPL, 1 W, 1 m (3.3 ft)
  • High Power Handling Capability: 250 watts continuous pink noise
  • Convenient mounting design uses JBL QuickMountTM, Omnimount® or APC Multimount brackets
  • Special cabinet shape incorporates 20 degree angled front baffle
  • SMPTE/ISO2969 Curve X high frequency de-emphasis
  • Lightweight, rigid molded enclosure
  • Input terminals located on top of cabinet for quick access
  • Uniform horizontal and vertical coverage
  • Approved by Lucasfilm, Ltd. for THX® installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8340A
Product Name High Power Cinema Surround System, 250 Watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 768 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details