Visual Sound, Inc. Split Level Table 72"w 83080

Description
Balt Two platforms independently adjust in height 25 1/2" to 31 1/2" for perfect viewing height. Spacious keyboard/work platform measure 72"w x 19"d and monitor platform measures 72"w x 17"d. Includes du... Two platforms independently adjust in height 25 1/2" to 31 1/2" for perfect viewing height. Spacious keyboard/work platform measure 72"w x 19"d and monitor platform measures 72"w x 17"d. Includes dual grommet holes for cable management and dual CPU holders that bolt to the each side. Dual platforms independently adjust in height from 25 1/2" to 31 1/2" for various configurations. Features dual grommet holes for cable management and CPU holders bolted to each side. Keyboard/work platform measures 72"w x 19"d and monitor platform measues 72"w x 17"d.
Description
Balt Two platforms independently adjust in height 25 1/2" to 31 1/2" for perfect viewing height. Spacious keyboard/work platform measure 72"w x 19"d and monitor platform measures 72"w x 17"d. Includes du... Two platforms independently adjust in height 25 1/2" to 31 1/2" for perfect viewing height. Spacious keyboard/work platform measure 72"w x 19"d and monitor platform measures 72"w x 17"d. Includes dual grommet holes for cable management and dual CPU holders that bolt to the each side. Dual platforms independently adjust in height from 25 1/2" to 31 1/2" for various configurations. Features dual grommet holes for cable management and CPU holders bolted to each side. Keyboard/work platform measures 72"w x 19"d and monitor platform measues 72"w x 17"d.

Suppliers

Company
Product
Description
Supplier Links
Split Level Table 72
Broomall, PA, USA
Split Level Table 72"w
83080
Split Level Table 72"w 83080
Balt Two platforms independently adjust in height 25 1/2" to 31 1/2" for perfect viewing height. Spacious keyboard/work platform measure 72"w x 19"d and monitor platform measures 72"w x 17"d. Includes du... Two platforms independently adjust in height 25 1/2" to 31 1/2" for perfect viewing height. Spacious keyboard/work platform measure 72"w x 19"d and monitor platform measures 72"w x 17"d. Includes dual grommet holes for cable management and dual CPU holders that bolt to the each side. Dual platforms independently adjust in height from 25 1/2" to 31 1/2" for various configurations. Features dual grommet holes for cable management and CPU holders bolted to each side. Keyboard/work platform measures 72"w x 19"d and monitor platform measues 72"w x 17"d.

Balt

Two platforms independently adjust in height 25 1/2" to 31 1/2" for perfect viewing height. Spacious keyboard/work platform measure 72"w x 19"d and monitor platform measures 72"w x 17"d. Includes du...

Two platforms independently adjust in height 25 1/2" to 31 1/2" for perfect viewing height. Spacious keyboard/work platform measure 72"w x 19"d and monitor platform measures 72"w x 17"d. Includes dual grommet holes for cable management and dual CPU holders that bolt to the each side.

  • Dual platforms independently adjust in height from 25 1/2" to 31 1/2" for various configurations.
  • Features dual grommet holes for cable management and CPU holders bolted to each side.
  • Keyboard/work platform measures 72"w x 19"d and monitor platform measues 72"w x 17"d.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 83080
Product Name Split Level Table 72"w
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details
Technicians workcenters - GT-C1103S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 132.0 inch (3352.80 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details