Visual Sound, Inc. Condenser Gooseneck cardioid condenser mics 827A-17 (17 in.) 827A-17

Description
Astatic Commercial Audio Products For: lectern or dais or courtrooms or conference/meeting rooms or paging or telecommunications or intercom systems. Speech optimized frequency response. Unidirectional for rejection of feedback or unwanted ambient sounds. Unique all flex gooseneck design for precise positioning. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.
Description
Astatic Commercial Audio Products For: lectern or dais or courtrooms or conference/meeting rooms or paging or telecommunications or intercom systems. Speech optimized frequency response. Unidirectional for rejection of feedback or unwanted ambient sounds. Unique all flex gooseneck design for precise positioning. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Suppliers

Company
Product
Description
Supplier Links
Condenser Gooseneck cardioid condenser mics 827A-17 (17 in.) - 827A-17 - Visual Sound, Inc.
Broomall, PA, USA
Condenser Gooseneck cardioid condenser mics 827A-17 (17 in.)
827A-17
Condenser Gooseneck cardioid condenser mics 827A-17 (17 in.) 827A-17
Astatic Commercial Audio Products For: lectern or dais or courtrooms or conference/meeting rooms or paging or telecommunications or intercom systems. Speech optimized frequency response. Unidirectional for rejection of feedback or unwanted ambient sounds. Unique all flex gooseneck design for precise positioning. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Astatic Commercial Audio Products

For: lectern or dais or courtrooms or conference/meeting rooms or paging or telecommunications or intercom systems. Speech optimized frequency response. Unidirectional for rejection of feedback or unwanted ambient sounds. Unique all flex gooseneck design for precise positioning. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 827A-17
Product Name Condenser Gooseneck cardioid condenser mics 827A-17 (17 in.)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details