Visual Sound, Inc. Ergo E.Eazy Pneumatic Workstation 82493

Description
Balt Spacious ergonomic workstation pneumatically adjusts with the touch of a lever. Adjusts in height from 29" to 39" for sitting or standing applications. Large work surface (41"w x 29"d) accommodates ... Spacious ergonomic workstation pneumatically adjusts with the touch of a lever. Adjusts in height from 29" to 39" for sitting or standing applications. Large work surface (41"w x 29"d) accommodates a variety of equipment. Features a fully articulating keyboard that adjusts 1 1/2" below and 4 1/2" above the work surface and has a positive tilt of 25 degrees and a negative tilt of 15 degrees. Swiveling keyboard also features a tilting mouse platform and wristrest. Unit includes freestanding CPU holder and detachable shelf. Pneumatically adjusts in height from 29" to 39" for sitting or standing applications. Features a fully articulating and adjustable keyboard platform. Keyboard platform includes tilting mouse tray that can be assembled to the left or right side. Includes freestanding CPU holder and detachable shelf.
Description
Balt Spacious ergonomic workstation pneumatically adjusts with the touch of a lever. Adjusts in height from 29" to 39" for sitting or standing applications. Large work surface (41"w x 29"d) accommodates ... Spacious ergonomic workstation pneumatically adjusts with the touch of a lever. Adjusts in height from 29" to 39" for sitting or standing applications. Large work surface (41"w x 29"d) accommodates a variety of equipment. Features a fully articulating keyboard that adjusts 1 1/2" below and 4 1/2" above the work surface and has a positive tilt of 25 degrees and a negative tilt of 15 degrees. Swiveling keyboard also features a tilting mouse platform and wristrest. Unit includes freestanding CPU holder and detachable shelf. Pneumatically adjusts in height from 29" to 39" for sitting or standing applications. Features a fully articulating and adjustable keyboard platform. Keyboard platform includes tilting mouse tray that can be assembled to the left or right side. Includes freestanding CPU holder and detachable shelf.

Suppliers

Company
Product
Description
Supplier Links
Ergo E.Eazy Pneumatic Workstation - 82493 - Visual Sound, Inc.
Broomall, PA, USA
Ergo E.Eazy Pneumatic Workstation
82493
Ergo E.Eazy Pneumatic Workstation 82493
Balt Spacious ergonomic workstation pneumatically adjusts with the touch of a lever. Adjusts in height from 29" to 39" for sitting or standing applications. Large work surface (41"w x 29"d) accommodates ... Spacious ergonomic workstation pneumatically adjusts with the touch of a lever. Adjusts in height from 29" to 39" for sitting or standing applications. Large work surface (41"w x 29"d) accommodates a variety of equipment. Features a fully articulating keyboard that adjusts 1 1/2" below and 4 1/2" above the work surface and has a positive tilt of 25 degrees and a negative tilt of 15 degrees. Swiveling keyboard also features a tilting mouse platform and wristrest. Unit includes freestanding CPU holder and detachable shelf. Pneumatically adjusts in height from 29" to 39" for sitting or standing applications. Features a fully articulating and adjustable keyboard platform. Keyboard platform includes tilting mouse tray that can be assembled to the left or right side. Includes freestanding CPU holder and detachable shelf.

Balt

Spacious ergonomic workstation pneumatically adjusts with the touch of a lever. Adjusts in height from 29" to 39" for sitting or standing applications. Large work surface (41"w x 29"d) accommodates ...

Spacious ergonomic workstation pneumatically adjusts with the touch of a lever. Adjusts in height from 29" to 39" for sitting or standing applications. Large work surface (41"w x 29"d) accommodates a variety of equipment. Features a fully articulating keyboard that adjusts 1 1/2" below and 4 1/2" above the work surface and has a positive tilt of 25 degrees and a negative tilt of 15 degrees. Swiveling keyboard also features a tilting mouse platform and wristrest. Unit includes freestanding CPU holder and detachable shelf.

  • Pneumatically adjusts in height from 29" to 39" for sitting or standing applications.
  • Features a fully articulating and adjustable keyboard platform.
  • Keyboard platform includes tilting mouse tray that can be assembled to the left or right side.
  • Includes freestanding CPU holder and detachable shelf.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 82493
Product Name Ergo E.Eazy Pneumatic Workstation
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Technicians workcenters - GT-C1110S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 96.0 inch (2438.40 mm)
Height 30.0 inch (762 mm)
View Details
Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details