Visual Sound, Inc. E.Eazy 6030 Pneumatic Task Table 82091

Description
Balt 60" x 30" task table pneumatically adjusts in height from 20" to 30" to accommodate different users. Stability knobs lock table in place once adjusted in the correct height. Dual CPU holders can be ... 60" x 30" task table pneumatically adjusts in height from 20" to 30" to accommodate different users. Stability knobs lock table in place once adjusted in the correct height. Dual CPU holders can be mounted inside crossbar or placed anywhere freestanding. Includes dual grommet holes and cable management tray. Easily adjust in height 20" to 30" pneumatically with the touch of a finger. Dual grommet holes and cable tray for cable management. Dual CPU holders.
Description
Balt 60" x 30" task table pneumatically adjusts in height from 20" to 30" to accommodate different users. Stability knobs lock table in place once adjusted in the correct height. Dual CPU holders can be ... 60" x 30" task table pneumatically adjusts in height from 20" to 30" to accommodate different users. Stability knobs lock table in place once adjusted in the correct height. Dual CPU holders can be mounted inside crossbar or placed anywhere freestanding. Includes dual grommet holes and cable management tray. Easily adjust in height 20" to 30" pneumatically with the touch of a finger. Dual grommet holes and cable tray for cable management. Dual CPU holders.

Suppliers

Company
Product
Description
Supplier Links
E.Eazy 6030 Pneumatic Task Table - 82091 - Visual Sound, Inc.
Broomall, PA, USA
E.Eazy 6030 Pneumatic Task Table
82091
E.Eazy 6030 Pneumatic Task Table 82091
Balt 60" x 30" task table pneumatically adjusts in height from 20" to 30" to accommodate different users. Stability knobs lock table in place once adjusted in the correct height. Dual CPU holders can be ... 60" x 30" task table pneumatically adjusts in height from 20" to 30" to accommodate different users. Stability knobs lock table in place once adjusted in the correct height. Dual CPU holders can be mounted inside crossbar or placed anywhere freestanding. Includes dual grommet holes and cable management tray. Easily adjust in height 20" to 30" pneumatically with the touch of a finger. Dual grommet holes and cable tray for cable management. Dual CPU holders.

Balt

60" x 30" task table pneumatically adjusts in height from 20" to 30" to accommodate different users. Stability knobs lock table in place once adjusted in the correct height. Dual CPU holders can be ...

60" x 30" task table pneumatically adjusts in height from 20" to 30" to accommodate different users. Stability knobs lock table in place once adjusted in the correct height. Dual CPU holders can be mounted inside crossbar or placed anywhere freestanding. Includes dual grommet holes and cable management tray.

  • Easily adjust in height 20" to 30" pneumatically with the touch of a finger.
  • Dual grommet holes and cable tray for cable management.
  • Dual CPU holders.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 82091
Product Name E.Eazy 6030 Pneumatic Task Table
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2724052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Work Surface PaintedSteel; Steel
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details