Visual Sound, Inc. Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr 810-T72

Description
Lowell Manufacturing Company 810-T72: includes xfmr TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) 810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model. Reliable 15 W 8 inch (10oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles
Description
Lowell Manufacturing Company 810-T72: includes xfmr TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) 810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model. Reliable 15 W 8 inch (10oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr - 810-T72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr
810-T72
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr 810-T72
Lowell Manufacturing Company 810-T72: includes xfmr TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) 810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model. Reliable 15 W 8 inch (10oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles

Lowell Manufacturing Company

810-T72: includes xfmr TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V)
810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model.

  • Reliable 15 W 8 inch (10oz.) speaker for a value price
  • Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications
  • Available with a factory-wired transformer for fast installation using color-coded leads
  • Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 810-T72
Product Name Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 820 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details