Visual Sound, Inc. 8" Square Hole T-Bar Bridge 81-8S

Description
Atlas Sound The 81-8S is designed to mount 8" loudspeakers and has a square cut-out with a multi-position hole pattern to accommodate an extensive variety of round and square baffles including torsion spring and screw mount models. Adaptability of the 81-8S also makes it ideal as a stocking item. Constructed of 24-gauge CRS with an electrogalvanized rust-resistant finish. Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System Locating Tabs Secure the Enclosure to Tile Bridge for Easy In-Ceiling Installation of Speakers and Grilles Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life
Description
Atlas Sound The 81-8S is designed to mount 8" loudspeakers and has a square cut-out with a multi-position hole pattern to accommodate an extensive variety of round and square baffles including torsion spring and screw mount models. Adaptability of the 81-8S also makes it ideal as a stocking item. Constructed of 24-gauge CRS with an electrogalvanized rust-resistant finish. Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System Locating Tabs Secure the Enclosure to Tile Bridge for Easy In-Ceiling Installation of Speakers and Grilles Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Square Hole T-Bar Bridge
81-8S
8" Square Hole T-Bar Bridge 81-8S
Atlas Sound The 81-8S is designed to mount 8" loudspeakers and has a square cut-out with a multi-position hole pattern to accommodate an extensive variety of round and square baffles including torsion spring and screw mount models. Adaptability of the 81-8S also makes it ideal as a stocking item. Constructed of 24-gauge CRS with an electrogalvanized rust-resistant finish. Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System Locating Tabs Secure the Enclosure to Tile Bridge for Easy In-Ceiling Installation of Speakers and Grilles Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life

Atlas Sound

The 81-8S is designed to mount 8" loudspeakers and has a square cut-out with a multi-position hole pattern to accommodate an extensive variety of round and square baffles including torsion spring and screw mount models. Adaptability of the 81-8S also makes it ideal as a stocking item. Constructed of 24-gauge CRS with an electrogalvanized rust-resistant finish.

  • Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System
  • Locating Tabs Secure the Enclosure to Tile Bridge for Easy In-Ceiling Installation of Speakers and Grilles
  • Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 81-8S
Product Name 8" Square Hole T-Bar Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details