Visual Sound, Inc. 4" Round Hole T-Bar Bridge 81-4

Description
Atlas Sound Model 81-4 features a round cut-out and accepts 4" loudspeaker baffle Models 51-4 and 60-4. Construction is 24-gauge CRS with an electrogalvanized rust-resistant finish. Features a round cut-out and accepts 4" loudspeaker baffle Models Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life
Description
Atlas Sound Model 81-4 features a round cut-out and accepts 4" loudspeaker baffle Models 51-4 and 60-4. Construction is 24-gauge CRS with an electrogalvanized rust-resistant finish. Features a round cut-out and accepts 4" loudspeaker baffle Models Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" Round Hole T-Bar Bridge
81-4
4" Round Hole T-Bar Bridge 81-4
Atlas Sound Model 81-4 features a round cut-out and accepts 4" loudspeaker baffle Models 51-4 and 60-4. Construction is 24-gauge CRS with an electrogalvanized rust-resistant finish. Features a round cut-out and accepts 4" loudspeaker baffle Models Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life

Atlas Sound

Model 81-4 features a round cut-out and accepts 4" loudspeaker baffle Models 51-4 and 60-4. Construction is 24-gauge CRS with an electrogalvanized rust-resistant finish.

  • Features a round cut-out and accepts 4" loudspeaker baffle Models
  • Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System
  • Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 81-4
Product Name 4" Round Hole T-Bar Bridge
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 3643363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details