Visual Sound, Inc. Cardioid Dynamic 18" Mini-gooseneck Microphone 727-18

Description
Astatic Commercial Audio Products The 727-18 is a cardioid, dynamic, quick-mount, miniature-gooseneck microphone with internal shock suppression. Special attention has been taken to ensure this microphone has high sensitivity while providing the durability and dependability associated with traditional dynamic microphones. The smooth frequency response with articulation emphasis makes this microphone suitable for speech applications on podiums, desks, audio and equipment consoles. The 8mm commercial-grade flexible gooseneck provides silent adjustability, engineered to withstand the rigors of daily repositioning. The gooseneck will maintain its shape over time resisting sag and fatigue. The hardened grille screen resists dents and deformation due to accidental mishandling. The cardioid polar pattern features a 120 degree pick-up angle providing excellent off-axis rejection. Feedback is minimized in sound reinforcement applications while the pickup of reverberation, ambient and background noise is significantly reduced.
Description
Astatic Commercial Audio Products The 727-18 is a cardioid, dynamic, quick-mount, miniature-gooseneck microphone with internal shock suppression. Special attention has been taken to ensure this microphone has high sensitivity while providing the durability and dependability associated with traditional dynamic microphones. The smooth frequency response with articulation emphasis makes this microphone suitable for speech applications on podiums, desks, audio and equipment consoles. The 8mm commercial-grade flexible gooseneck provides silent adjustability, engineered to withstand the rigors of daily repositioning. The gooseneck will maintain its shape over time resisting sag and fatigue. The hardened grille screen resists dents and deformation due to accidental mishandling. The cardioid polar pattern features a 120 degree pick-up angle providing excellent off-axis rejection. Feedback is minimized in sound reinforcement applications while the pickup of reverberation, ambient and background noise is significantly reduced.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic 18
Broomall, PA, USA
Cardioid Dynamic 18" Mini-gooseneck Microphone
727-18
Cardioid Dynamic 18" Mini-gooseneck Microphone 727-18
Astatic Commercial Audio Products The 727-18 is a cardioid, dynamic, quick-mount, miniature-gooseneck microphone with internal shock suppression. Special attention has been taken to ensure this microphone has high sensitivity while providing the durability and dependability associated with traditional dynamic microphones. The smooth frequency response with articulation emphasis makes this microphone suitable for speech applications on podiums, desks, audio and equipment consoles. The 8mm commercial-grade flexible gooseneck provides silent adjustability, engineered to withstand the rigors of daily repositioning. The gooseneck will maintain its shape over time resisting sag and fatigue. The hardened grille screen resists dents and deformation due to accidental mishandling. The cardioid polar pattern features a 120 degree pick-up angle providing excellent off-axis rejection. Feedback is minimized in sound reinforcement applications while the pickup of reverberation, ambient and background noise is significantly reduced.

Astatic Commercial Audio Products

The 727-18 is a cardioid, dynamic, quick-mount, miniature-gooseneck microphone with internal shock suppression. Special attention has been taken to ensure this microphone has high sensitivity while providing the durability and dependability associated with traditional dynamic microphones. The smooth frequency response with articulation emphasis makes this microphone suitable for speech applications on podiums, desks, audio and equipment consoles. The 8mm commercial-grade flexible gooseneck provides silent adjustability, engineered to withstand the rigors of daily repositioning. The gooseneck will maintain its shape over time resisting sag and fatigue. The hardened grille screen resists dents and deformation due to accidental mishandling. The cardioid polar pattern features a 120 degree pick-up angle providing excellent off-axis rejection. Feedback is minimized in sound reinforcement applications while the pickup of reverberation, ambient and background noise is significantly reduced.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 727-18
Product Name Cardioid Dynamic 18" Mini-gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details