Visual Sound, Inc. ACE-2012 Loudspeaker System 712222000

Description
Fender Pro A/V Systems The ACE Series Loudspeakers are professional, full-range, two-way, compact loudspeakers designed for the most demanding concert sound and live performance requirements. *Tuned black advanced polymer cabinet. *High efficiency woofer. *Active component protected titanium compression driver. *Two-way crossover network. *Cast Aluminum 1 3/8 in. loudspeaker pole mount. *Front replaceable compression driver & woofer. ACE Loudspeaker System: The ACE Series Loudspeakers are professional full-range two-way compact loudspeakers designed for the most demanding concert sound and live performance requirements. The ACE Series Loudspeakers feature passive two-way crossovers with a high-frequency driver protection circuit. The protection circuitry allows ACE Loudspeakers to handle occasional power spikes that would destroy most other speaker systems. The compression drivers in the ACE Series Loudspeakers have titanium diaphragms and annular phase plugs for superior frequency response. The woofers are designed for maximum efficiency and robust power handling. The well-damped speaker enclosures are made from an advanced polymer using an injection molding process. With up to two built-in handles and cast aluminum pole mounts -- ACE Loudspeakers are perfect for bands and DJs on the go. ACE Loudspeakers are designed to form the basis of anything from a P.A. system for a band to a full-size concert sound tour system. They can be used as a single unit in pairs or as part of a larger loudspeaker array. These speakers are ideal for use as a two-way system or as the mid / high pack in a three-way set-up incorporating a subwoofer loudspeaker system. The ACE loudspeaker systems are designed for easy repair in the field with front removable compression drivers and woofers unlike the competition where the cabinet has to be disassembled in order to make any repairs.
Description
Fender Pro A/V Systems The ACE Series Loudspeakers are professional, full-range, two-way, compact loudspeakers designed for the most demanding concert sound and live performance requirements. *Tuned black advanced polymer cabinet. *High efficiency woofer. *Active component protected titanium compression driver. *Two-way crossover network. *Cast Aluminum 1 3/8 in. loudspeaker pole mount. *Front replaceable compression driver & woofer. ACE Loudspeaker System: The ACE Series Loudspeakers are professional full-range two-way compact loudspeakers designed for the most demanding concert sound and live performance requirements. The ACE Series Loudspeakers feature passive two-way crossovers with a high-frequency driver protection circuit. The protection circuitry allows ACE Loudspeakers to handle occasional power spikes that would destroy most other speaker systems. The compression drivers in the ACE Series Loudspeakers have titanium diaphragms and annular phase plugs for superior frequency response. The woofers are designed for maximum efficiency and robust power handling. The well-damped speaker enclosures are made from an advanced polymer using an injection molding process. With up to two built-in handles and cast aluminum pole mounts -- ACE Loudspeakers are perfect for bands and DJs on the go. ACE Loudspeakers are designed to form the basis of anything from a P.A. system for a band to a full-size concert sound tour system. They can be used as a single unit in pairs or as part of a larger loudspeaker array. These speakers are ideal for use as a two-way system or as the mid / high pack in a three-way set-up incorporating a subwoofer loudspeaker system. The ACE loudspeaker systems are designed for easy repair in the field with front removable compression drivers and woofers unlike the competition where the cabinet has to be disassembled in order to make any repairs.

Suppliers

Company
Product
Description
Supplier Links
ACE-2012 Loudspeaker System - 712222000 - Visual Sound, Inc.
Broomall, PA, USA
ACE-2012 Loudspeaker System
712222000
ACE-2012 Loudspeaker System 712222000
Fender Pro A/V Systems The ACE Series Loudspeakers are professional, full-range, two-way, compact loudspeakers designed for the most demanding concert sound and live performance requirements. *Tuned black advanced polymer cabinet. *High efficiency woofer. *Active component protected titanium compression driver. *Two-way crossover network. *Cast Aluminum 1 3/8 in. loudspeaker pole mount. *Front replaceable compression driver & woofer. ACE Loudspeaker System: The ACE Series Loudspeakers are professional full-range two-way compact loudspeakers designed for the most demanding concert sound and live performance requirements. The ACE Series Loudspeakers feature passive two-way crossovers with a high-frequency driver protection circuit. The protection circuitry allows ACE Loudspeakers to handle occasional power spikes that would destroy most other speaker systems. The compression drivers in the ACE Series Loudspeakers have titanium diaphragms and annular phase plugs for superior frequency response. The woofers are designed for maximum efficiency and robust power handling. The well-damped speaker enclosures are made from an advanced polymer using an injection molding process. With up to two built-in handles and cast aluminum pole mounts -- ACE Loudspeakers are perfect for bands and DJs on the go. ACE Loudspeakers are designed to form the basis of anything from a P.A. system for a band to a full-size concert sound tour system. They can be used as a single unit in pairs or as part of a larger loudspeaker array. These speakers are ideal for use as a two-way system or as the mid / high pack in a three-way set-up incorporating a subwoofer loudspeaker system. The ACE loudspeaker systems are designed for easy repair in the field with front removable compression drivers and woofers unlike the competition where the cabinet has to be disassembled in order to make any repairs.

Fender Pro A/V Systems

The ACE Series Loudspeakers are professional, full-range, two-way, compact loudspeakers designed for the most demanding concert sound and live performance requirements.

*Tuned black advanced polymer cabinet. *High efficiency woofer. *Active component protected titanium compression driver. *Two-way crossover network. *Cast Aluminum 1 3/8 in. loudspeaker pole mount. *Front replaceable compression driver & woofer. ACE Loudspeaker System: The ACE Series Loudspeakers are professional full-range two-way compact loudspeakers designed for the most demanding concert sound and live performance requirements. The ACE Series Loudspeakers feature passive two-way crossovers with a high-frequency driver protection circuit. The protection circuitry allows ACE Loudspeakers to handle occasional power spikes that would destroy most other speaker systems. The compression drivers in the ACE Series Loudspeakers have titanium diaphragms and annular phase plugs for superior frequency response. The woofers are designed for maximum efficiency and robust power handling. The well-damped speaker enclosures are made from an advanced polymer using an injection molding process. With up to two built-in handles and cast aluminum pole mounts -- ACE Loudspeakers are perfect for bands and DJs on the go. ACE Loudspeakers are designed to form the basis of anything from a P.A. system for a band to a full-size concert sound tour system. They can be used as a single unit in pairs or as part of a larger loudspeaker array. These speakers are ideal for use as a two-way system or as the mid / high pack in a three-way set-up incorporating a subwoofer loudspeaker system. The ACE loudspeaker systems are designed for easy repair in the field with front removable compression drivers and woofers unlike the competition where the cabinet has to be disassembled in order to make any repairs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 712222000
Product Name ACE-2012 Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
CB Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 24 ohms
Sensitivity 73 dB
Size 0.99 inch (25 mm)
View Details
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details