Visual Sound, Inc. Commercial Sound Compression Driver 7110XC

Description
Electro-Voice The 7110XC is a 30-watt, explosion-proof driver that will not create a spark or detonate in an explosive atmosphere. Model 7110XC is an explosion-proof drivers for use in potentially hazardous areas. A variety of horn attachments can be made to suit installation requirements. Dual, one-inch, screw-on exits 8-ohm impedance Driver housing is designed to contain a University Sound 5030 transformer for 20/70.7-volt distributed systems Transformer purchased separately.
Description
Electro-Voice The 7110XC is a 30-watt, explosion-proof driver that will not create a spark or detonate in an explosive atmosphere. Model 7110XC is an explosion-proof drivers for use in potentially hazardous areas. A variety of horn attachments can be made to suit installation requirements. Dual, one-inch, screw-on exits 8-ohm impedance Driver housing is designed to contain a University Sound 5030 transformer for 20/70.7-volt distributed systems Transformer purchased separately.

Suppliers

Company
Product
Description
Supplier Links
Commercial Sound Compression Driver - 7110XC - Visual Sound, Inc.
Broomall, PA, USA
Commercial Sound Compression Driver
7110XC
Commercial Sound Compression Driver 7110XC
Electro-Voice The 7110XC is a 30-watt, explosion-proof driver that will not create a spark or detonate in an explosive atmosphere. Model 7110XC is an explosion-proof drivers for use in potentially hazardous areas. A variety of horn attachments can be made to suit installation requirements. Dual, one-inch, screw-on exits 8-ohm impedance Driver housing is designed to contain a University Sound 5030 transformer for 20/70.7-volt distributed systems Transformer purchased separately.

Electro-Voice

The 7110XC is a 30-watt, explosion-proof driver that will not create a spark or detonate in an explosive atmosphere.

Model 7110XC is an explosion-proof drivers for use in potentially hazardous areas. A variety of horn attachments can be made to suit installation requirements.

  • Dual, one-inch, screw-on exits
  • 8-ohm impedance
  • Driver housing is designed to contain a University Sound 5030 transformer for 20/70.7-volt distributed systems
  • Transformer purchased separately.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 7110XC
Product Name Commercial Sound Compression Driver
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 526840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.57 inch (40 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details