Visual Sound, Inc. Patio Blaster - 700 Series Commercial Speaker 702

Description
OWI, Inc. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.
Description
OWI, Inc. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Patio Blaster - 700 Series Commercial Speaker
702
Patio Blaster - 700 Series Commercial Speaker 702
OWI, Inc. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

OWI, Inc.

• 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 702
Product Name Patio Blaster - 700 Series Commercial Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details