Visual Sound, Inc. Speaker-6in Coax, 10oz Magnet, 40W, 8 ohm 6A40

Description
Lowell Manufacturing Company 6A40: for distributed sound systems requiring high performance coaxial speakers with even, high-frequency dispersion, low distortion and clear fidelity (foreground music). This 40W coaxial speaker with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on a poly cone. Not for use with torsion-mount grilles unless IX-series backbox is used Premium 40 W coaxial 6.5 inch driver exhibits smooth musical sound with wide dispersion (150O) and a small architectural footprint Available with factory-wired premium or high performance 32 W, 16 W or 8 W transformer Compatible with Lowell's 6 inch backboxes and architectural grilles Also available premounted in Lowell's CN Series packaged systems and LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Description
Lowell Manufacturing Company 6A40: for distributed sound systems requiring high performance coaxial speakers with even, high-frequency dispersion, low distortion and clear fidelity (foreground music). This 40W coaxial speaker with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on a poly cone. Not for use with torsion-mount grilles unless IX-series backbox is used Premium 40 W coaxial 6.5 inch driver exhibits smooth musical sound with wide dispersion (150O) and a small architectural footprint Available with factory-wired premium or high performance 32 W, 16 W or 8 W transformer Compatible with Lowell's 6 inch backboxes and architectural grilles Also available premounted in Lowell's CN Series packaged systems and LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Suppliers

Company
Product
Description
Supplier Links
Speaker-6in Coax, 10oz Magnet, 40W, 8 ohm - 6A40 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-6in Coax, 10oz Magnet, 40W, 8 ohm
6A40
Speaker-6in Coax, 10oz Magnet, 40W, 8 ohm 6A40
Lowell Manufacturing Company 6A40: for distributed sound systems requiring high performance coaxial speakers with even, high-frequency dispersion, low distortion and clear fidelity (foreground music). This 40W coaxial speaker with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on a poly cone. Not for use with torsion-mount grilles unless IX-series backbox is used Premium 40 W coaxial 6.5 inch driver exhibits smooth musical sound with wide dispersion (150O) and a small architectural footprint Available with factory-wired premium or high performance 32 W, 16 W or 8 W transformer Compatible with Lowell's 6 inch backboxes and architectural grilles Also available premounted in Lowell's CN Series packaged systems and LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Lowell Manufacturing Company

6A40: for distributed sound systems requiring high performance coaxial speakers with even, high-frequency dispersion, low distortion and clear fidelity (foreground music). This 40W coaxial speaker with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on a poly cone. Not for use with torsion-mount grilles unless IX-series backbox is used

  • Premium 40 W coaxial 6.5 inch driver exhibits smooth musical sound with wide dispersion (150O) and a small architectural footprint
  • Available with factory-wired premium or high performance 32 W, 16 W or 8 W transformer
  • Compatible with Lowell's 6 inch backboxes and architectural grilles
  • Also available premounted in Lowell's CN Series packaged systems and LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 6A40
Product Name Speaker-6in Coax, 10oz Magnet, 40W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 380 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details