Visual Sound, Inc. Interactive Kiosk in Acrylic and Stainless Steel 6825-X6-SS

Description
Forbes-AV Acrylic and Stainless Steel Kiosk shown with Interactive Cybertouch 15" Monitor (#8280-BD-AA). This unit features 1/2" thick clear acrylic and 2" square stainless steel frame with a brushed finish. Includes top to bottom cable management on either side of the unit and four adjustable levelers. 2" square Stainless Steel tube. Cable management Four furniture style adjustable levelors
Description
Forbes-AV Acrylic and Stainless Steel Kiosk shown with Interactive Cybertouch 15" Monitor (#8280-BD-AA). This unit features 1/2" thick clear acrylic and 2" square stainless steel frame with a brushed finish. Includes top to bottom cable management on either side of the unit and four adjustable levelers. 2" square Stainless Steel tube. Cable management Four furniture style adjustable levelors

Suppliers

Company
Product
Description
Supplier Links
Interactive Kiosk in Acrylic and Stainless Steel - 6825-X6-SS - Visual Sound, Inc.
Broomall, PA, USA
Interactive Kiosk in Acrylic and Stainless Steel
6825-X6-SS
Interactive Kiosk in Acrylic and Stainless Steel 6825-X6-SS
Forbes-AV Acrylic and Stainless Steel Kiosk shown with Interactive Cybertouch 15" Monitor (#8280-BD-AA). This unit features 1/2" thick clear acrylic and 2" square stainless steel frame with a brushed finish. Includes top to bottom cable management on either side of the unit and four adjustable levelers. 2" square Stainless Steel tube. Cable management Four furniture style adjustable levelors

Forbes-AV

Acrylic and Stainless Steel Kiosk shown with Interactive Cybertouch 15" Monitor (#8280-BD-AA). This unit features 1/2" thick clear acrylic and 2" square stainless steel frame with a brushed finish. Includes top to bottom cable management on either side of the unit and four adjustable levelers.

  • 2" square Stainless Steel tube.
  • Cable management
  • Four furniture style adjustable levelors
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number 6825-X6-SS
Product Name Interactive Kiosk in Acrylic and Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800 x 480pixels
Screen Diagonal 7 inch (178 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
Connecting cable - 758-879/000-101 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details