Visual Sound, Inc. Optional E.Z. 3" Casters 65410

Description
Balt Heavy duty 3" casters accommodate the E.Eazy Line. Set of 4 casters, 2 locking.... Heavy duty 3" casters accommodate the E.Eazy Line. Set of 4 casters, 2 locking. 3" optional casters accommodate E.Eazy Line. Set of 4 casters, 2 locking.
Description
Balt Heavy duty 3" casters accommodate the E.Eazy Line. Set of 4 casters, 2 locking.... Heavy duty 3" casters accommodate the E.Eazy Line. Set of 4 casters, 2 locking. 3" optional casters accommodate E.Eazy Line. Set of 4 casters, 2 locking.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Optional E.Z. 3" Casters
65410
Optional E.Z. 3" Casters 65410
Balt Heavy duty 3" casters accommodate the E.Eazy Line. Set of 4 casters, 2 locking.... Heavy duty 3" casters accommodate the E.Eazy Line. Set of 4 casters, 2 locking. 3" optional casters accommodate E.Eazy Line. Set of 4 casters, 2 locking.

Balt

Heavy duty 3" casters accommodate the E.Eazy Line. Set of 4 casters, 2 locking....

Heavy duty 3" casters accommodate the E.Eazy Line. Set of 4 casters, 2 locking.

  • 3" optional casters accommodate E.Eazy Line.
  • Set of 4 casters, 2 locking.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 65410
Product Name Optional E.Z. 3" Casters
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC648DBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Workbenches (WS/EW) - EC3129C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details