Visual Sound, Inc. Live Interview Wired Microphone 635N/D-B

Description
Electro-Voice The Electro-Voice® 635N/D and 635N/D-B dynamic omni directional microphones are offspring of the legendary 635A microphone. Built with the same rugged design of the 635A, the 635N/D and 635N/D-B offer a neodymium N/DYM® magnet structure for greater sensitivity. Designed for increased ruggedness to meet the demands of exacting professional applications, the 635N/D's and 635N/D-B's are ideally suited for electronic news production (ENG), electronic field production (EFP), television, film and radio remotes and demanding PA applications. Neodymium (N/DYM®) Magnet Provides Greater Output than with Standard Ferric Magnets Rugged Design Choose Nonreflecting Fawn Beige or Semigloss "Camera" Black Comes Complete with Stand Adapter
Description
Electro-Voice The Electro-Voice® 635N/D and 635N/D-B dynamic omni directional microphones are offspring of the legendary 635A microphone. Built with the same rugged design of the 635A, the 635N/D and 635N/D-B offer a neodymium N/DYM® magnet structure for greater sensitivity. Designed for increased ruggedness to meet the demands of exacting professional applications, the 635N/D's and 635N/D-B's are ideally suited for electronic news production (ENG), electronic field production (EFP), television, film and radio remotes and demanding PA applications. Neodymium (N/DYM®) Magnet Provides Greater Output than with Standard Ferric Magnets Rugged Design Choose Nonreflecting Fawn Beige or Semigloss "Camera" Black Comes Complete with Stand Adapter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Live Interview Wired Microphone
635N/D-B
Live Interview Wired Microphone 635N/D-B
Electro-Voice The Electro-Voice® 635N/D and 635N/D-B dynamic omni directional microphones are offspring of the legendary 635A microphone. Built with the same rugged design of the 635A, the 635N/D and 635N/D-B offer a neodymium N/DYM® magnet structure for greater sensitivity. Designed for increased ruggedness to meet the demands of exacting professional applications, the 635N/D's and 635N/D-B's are ideally suited for electronic news production (ENG), electronic field production (EFP), television, film and radio remotes and demanding PA applications. Neodymium (N/DYM®) Magnet Provides Greater Output than with Standard Ferric Magnets Rugged Design Choose Nonreflecting Fawn Beige or Semigloss "Camera" Black Comes Complete with Stand Adapter

Electro-Voice

The Electro-Voice® 635N/D and 635N/D-B dynamic omni directional microphones are offspring of the legendary 635A microphone. Built with the same rugged design of the 635A, the 635N/D and 635N/D-B offer a neodymium N/DYM® magnet structure for greater sensitivity. Designed for increased ruggedness to meet the demands of exacting professional applications, the 635N/D's and 635N/D-B's are ideally suited for electronic news production (ENG), electronic field production (EFP), television, film and radio remotes and demanding PA applications.

  • Neodymium (N/DYM®) Magnet Provides Greater Output than with Standard Ferric Magnets
  • Rugged Design
  • Choose Nonreflecting Fawn Beige or Semigloss "Camera" Black
  • Comes Complete with Stand Adapter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 635N/D-B
Product Name Live Interview Wired Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details