Visual Sound, Inc. Dynamic Omni-directional Palm held microphone 611L

Description
Astatic Commercial Audio Products For near proximity talking/paging applications in security or mobile communications or emergency or bus call stations. Omni-directional pick up for forgiving pick up of users that may not be focused or committed to the mic. Rugged polyester mic element resists effects of extreme temperature ... moisture ... most acids ... alkaline & solvents. Molded high impact resistant Cycolac body. Permanently attached heavy-duty 4-conducter 2-shielded coiled chord with stripped & tinned ends.
Description
Astatic Commercial Audio Products For near proximity talking/paging applications in security or mobile communications or emergency or bus call stations. Omni-directional pick up for forgiving pick up of users that may not be focused or committed to the mic. Rugged polyester mic element resists effects of extreme temperature ... moisture ... most acids ... alkaline & solvents. Molded high impact resistant Cycolac body. Permanently attached heavy-duty 4-conducter 2-shielded coiled chord with stripped & tinned ends.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Omni-directional Palm held microphone - 611L - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Omni-directional Palm held microphone
611L
Dynamic Omni-directional Palm held microphone 611L
Astatic Commercial Audio Products For near proximity talking/paging applications in security or mobile communications or emergency or bus call stations. Omni-directional pick up for forgiving pick up of users that may not be focused or committed to the mic. Rugged polyester mic element resists effects of extreme temperature ... moisture ... most acids ... alkaline & solvents. Molded high impact resistant Cycolac body. Permanently attached heavy-duty 4-conducter 2-shielded coiled chord with stripped & tinned ends.

Astatic Commercial Audio Products

For near proximity talking/paging applications in security or mobile communications or emergency or bus call stations. Omni-directional pick up for forgiving pick up of users that may not be focused or committed to the mic. Rugged polyester mic element resists effects of extreme temperature ... moisture ... most acids ... alkaline & solvents. Molded high impact resistant Cycolac body. Permanently attached heavy-duty 4-conducter 2-shielded coiled chord with stripped & tinned ends.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 611L
Product Name Dynamic Omni-directional Palm held microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers