Visual Sound, Inc. Dynamic Hand-Held Low-impedance Communication Microphone 596LB

Description
Shure Incorporated Omnidirectional Handheld Dynamic, Low-Cost Microphone, Push-To-Talk The Shure Model 596LB is a compact, hand-held dynamic, low-impedance communications microphone with a 200 to 5,000Hz frequency response. Designed especially for voice communications use, it is an economical unit for applications in budget-restricted paging and other installations. The microphone is compatible with many popular paging amplifier inputs. Its tailored frequency response provides clear, intelligible operation. The ARMO-DUR® case is small, light and sturdy, and fits comfortably in the palm of the hand. It has a long-life push-to-talk switch, and a durable coiled cable for years of reliable performance. Omnidirectional pickup pattern for optimum off-axis operation Economical - the perfect choice for modest paging installations Rugged and dependable under most operating conditions Silver-plated switch contacts for long-term low contact resistance and reliable performance Long-life vinyl-jacketed coil-cord for years of trouble-free operation Output impedance matches most paging amplifier inputs Virtually indestructible black ARMO-DUR® case Sturdy, convenient mounting button for attaching to equipment or nearby surface using supplied mounting bracket
Description
Shure Incorporated Omnidirectional Handheld Dynamic, Low-Cost Microphone, Push-To-Talk The Shure Model 596LB is a compact, hand-held dynamic, low-impedance communications microphone with a 200 to 5,000Hz frequency response. Designed especially for voice communications use, it is an economical unit for applications in budget-restricted paging and other installations. The microphone is compatible with many popular paging amplifier inputs. Its tailored frequency response provides clear, intelligible operation. The ARMO-DUR® case is small, light and sturdy, and fits comfortably in the palm of the hand. It has a long-life push-to-talk switch, and a durable coiled cable for years of reliable performance. Omnidirectional pickup pattern for optimum off-axis operation Economical - the perfect choice for modest paging installations Rugged and dependable under most operating conditions Silver-plated switch contacts for long-term low contact resistance and reliable performance Long-life vinyl-jacketed coil-cord for years of trouble-free operation Output impedance matches most paging amplifier inputs Virtually indestructible black ARMO-DUR® case Sturdy, convenient mounting button for attaching to equipment or nearby surface using supplied mounting bracket

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dynamic Hand-Held Low-impedance Communication Microphone
596LB
Dynamic Hand-Held Low-impedance Communication Microphone 596LB
Shure Incorporated Omnidirectional Handheld Dynamic, Low-Cost Microphone, Push-To-Talk The Shure Model 596LB is a compact, hand-held dynamic, low-impedance communications microphone with a 200 to 5,000Hz frequency response. Designed especially for voice communications use, it is an economical unit for applications in budget-restricted paging and other installations. The microphone is compatible with many popular paging amplifier inputs. Its tailored frequency response provides clear, intelligible operation. The ARMO-DUR® case is small, light and sturdy, and fits comfortably in the palm of the hand. It has a long-life push-to-talk switch, and a durable coiled cable for years of reliable performance. Omnidirectional pickup pattern for optimum off-axis operation Economical - the perfect choice for modest paging installations Rugged and dependable under most operating conditions Silver-plated switch contacts for long-term low contact resistance and reliable performance Long-life vinyl-jacketed coil-cord for years of trouble-free operation Output impedance matches most paging amplifier inputs Virtually indestructible black ARMO-DUR® case Sturdy, convenient mounting button for attaching to equipment or nearby surface using supplied mounting bracket

Shure Incorporated

Omnidirectional Handheld Dynamic, Low-Cost Microphone, Push-To-Talk

The Shure Model 596LB is a compact, hand-held dynamic, low-impedance communications microphone with a 200 to 5,000Hz frequency response. Designed especially for voice communications use, it is an economical unit for applications in budget-restricted paging and other installations. The microphone is compatible with many popular paging amplifier inputs. Its tailored frequency response provides clear, intelligible operation. The ARMO-DUR® case is small, light and sturdy, and fits comfortably in the palm of the hand. It has a long-life push-to-talk switch, and a durable coiled cable for years of reliable performance.

  • Omnidirectional pickup pattern for optimum off-axis operation
  • Economical - the perfect choice for modest paging installations
  • Rugged and dependable under most operating conditions
  • Silver-plated switch contacts for long-term low contact resistance and reliable performance
  • Long-life vinyl-jacketed coil-cord for years of trouble-free operation
  • Output impedance matches most paging amplifier inputs
  • Virtually indestructible black ARMO-DUR® case
  • Sturdy, convenient mounting button for attaching to equipment or nearby surface using supplied mounting bracket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 596LB
Product Name Dynamic Hand-Held Low-impedance Communication Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details