Visual Sound, Inc. Three-Way Bi-Amplified Screen Channel System for Mid-Sized Theaters 5672BI

Description
JBL Professional The 5672-BI is a bi-amplified version of the 5672. It includes an external passive crossover that mounts onto the woofer enclosure and provides a crossover frequency of 2.5kHz between the 2390H midrange compression driver and the 2451 high frequency compression driver. An active electronic crossover is required between the woofer and mid/high combination. The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5672 is intended for tri-ampli- fied use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5672. Three-way system design for maximum output with minimum distortion Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion Midrange pattern control for increased direct vs. reverberant energy Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability Flat-front design for easy baffle wall installation Fully adjustable horn bracket for precise directional control
Description
JBL Professional The 5672-BI is a bi-amplified version of the 5672. It includes an external passive crossover that mounts onto the woofer enclosure and provides a crossover frequency of 2.5kHz between the 2390H midrange compression driver and the 2451 high frequency compression driver. An active electronic crossover is required between the woofer and mid/high combination. The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5672 is intended for tri-ampli- fied use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5672. Three-way system design for maximum output with minimum distortion Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion Midrange pattern control for increased direct vs. reverberant energy Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability Flat-front design for easy baffle wall installation Fully adjustable horn bracket for precise directional control

Suppliers

Company
Product
Description
Supplier Links
Three-Way Bi-Amplified Screen Channel System for Mid-Sized Theaters - 5672BI - Visual Sound, Inc.
Broomall, PA, USA
Three-Way Bi-Amplified Screen Channel System for Mid-Sized Theaters
5672BI
Three-Way Bi-Amplified Screen Channel System for Mid-Sized Theaters 5672BI
JBL Professional The 5672-BI is a bi-amplified version of the 5672. It includes an external passive crossover that mounts onto the woofer enclosure and provides a crossover frequency of 2.5kHz between the 2390H midrange compression driver and the 2451 high frequency compression driver. An active electronic crossover is required between the woofer and mid/high combination. The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5672 is intended for tri-ampli- fied use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5672. Three-way system design for maximum output with minimum distortion Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion Midrange pattern control for increased direct vs. reverberant energy Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability Flat-front design for easy baffle wall installation Fully adjustable horn bracket for precise directional control

JBL Professional

The 5672-BI is a bi-amplified version of the 5672. It includes an external passive crossover that mounts onto the woofer enclosure and provides a crossover frequency of 2.5kHz between the 2390H midrange compression driver and the 2451 high frequency compression driver. An active electronic crossover is required between the woofer and mid/high combination. The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5672 is intended for tri-ampli- fied use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5672.

  • Three-way system design for maximum output with minimum distortion
  • Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion
  • Midrange pattern control for increased direct vs. reverberant energy
  • Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability
  • Flat-front design for easy baffle wall installation
  • Fully adjustable horn bracket for precise directional control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 5672BI
Product Name Three-Way Bi-Amplified Screen Channel System for Mid-Sized Theaters
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
Speakers - PMT-37N28AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 168 Hz
View Details