Visual Sound, Inc. InTouch20 Tablet Cart Model# 55445 Cart with Cord Reel Model# 55446 Cart with Cord Wrap 55445-55446

Description
Spectrum Industries Spectrum gives you the solution to your tablet storage and syncing problems with the InTouch20 Tablet Cart. The IT20 is the first cross-platform solution to charging and syncing up to 20 iPads®, e-readers, or a variety of tablets in one cart. Color Options: White Fiesta/Cool White InTouch20 manages up to 20 tablet computers Easy access to electrical power. Power strip will accommodate all large power plugs Durable powder coated steel chassis Double-bolt, keyed locking doors provide security and easy-access Directional, lockable 5" balloon wheels make the unit extremely mobile for easy transport between classrooms. Casters can lock every 180o. Plastic divider sleeves and padded bottom protect tablets from damage 15' retractable, 15-amp cord reel provides quick and easy power-access (55445)
Description
Spectrum Industries Spectrum gives you the solution to your tablet storage and syncing problems with the InTouch20 Tablet Cart. The IT20 is the first cross-platform solution to charging and syncing up to 20 iPads®, e-readers, or a variety of tablets in one cart. Color Options: White Fiesta/Cool White InTouch20 manages up to 20 tablet computers Easy access to electrical power. Power strip will accommodate all large power plugs Durable powder coated steel chassis Double-bolt, keyed locking doors provide security and easy-access Directional, lockable 5" balloon wheels make the unit extremely mobile for easy transport between classrooms. Casters can lock every 180o. Plastic divider sleeves and padded bottom protect tablets from damage 15' retractable, 15-amp cord reel provides quick and easy power-access (55445)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
InTouch20 Tablet Cart Model# 55445 Cart with Cord Reel Model# 55446 Cart with Cord Wrap
55445-55446
InTouch20 Tablet Cart Model# 55445 Cart with Cord Reel Model# 55446 Cart with Cord Wrap 55445-55446
Spectrum Industries Spectrum gives you the solution to your tablet storage and syncing problems with the InTouch20 Tablet Cart. The IT20 is the first cross-platform solution to charging and syncing up to 20 iPads®, e-readers, or a variety of tablets in one cart. Color Options: White Fiesta/Cool White InTouch20 manages up to 20 tablet computers Easy access to electrical power. Power strip will accommodate all large power plugs Durable powder coated steel chassis Double-bolt, keyed locking doors provide security and easy-access Directional, lockable 5" balloon wheels make the unit extremely mobile for easy transport between classrooms. Casters can lock every 180o. Plastic divider sleeves and padded bottom protect tablets from damage 15' retractable, 15-amp cord reel provides quick and easy power-access (55445)

Spectrum Industries

Spectrum gives you the solution to your tablet storage and syncing problems with the InTouch20 Tablet Cart. The IT20 is the first cross-platform solution to charging and syncing up to 20 iPads®, e-readers, or a variety of tablets in one cart.

  • Color Options: White Fiesta/Cool White
  • InTouch20 manages up to 20 tablet computers
  • Easy access to electrical power. Power strip will accommodate all large power plugs
  • Durable powder coated steel chassis
  • Double-bolt, keyed locking doors provide security and easy-access
  • Directional, lockable 5" balloon wheels make the unit extremely mobile for easy transport between classrooms. Casters can lock every 180o.
  • Plastic divider sleeves and padded bottom protect tablets from damage
  • 15' retractable, 15-amp cord reel provides quick and easy power-access (55445)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55445-55446
Product Name InTouch20 Tablet Cart Model# 55445 Cart with Cord Reel Model# 55446 Cart with Cord Wrap
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Vertical Laminar Flow Workstation - AC648TLF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Technicians workcenters - GT-C1110S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 96.0 inch (2438.40 mm)
Height 30.0 inch (762 mm)
View Details