Visual Sound, Inc. Impression 30 Imaging Cart 55375

Description
Spectrum Industries Once again Spectrum customers have spoken and we have listened and designed a product to do what they want. Spectrum's Impression 30 Imaging Cart is built to store, charge and manage software on full-sized laptops in a secure and durable cart. As with many of Spectrum's products, cord-management is the key to keeping storage, charging and imaging easy. Drop-down wire trays make it simple to neatly arrange charging and Ethernet wires for a variety of laptop brands and models. When the cords are tucked away, the wire tray closes hiding the cord management away. Housed in the back of the Impression 30 is the power strip, timer and imaging hub. The charging and imaging lights can be monitored through the acrylic windows in the heavy duty steel, powder coated doors. The doors have double-bolt locks to protect both the equipment and students from the electrical wiring.
Description
Spectrum Industries Once again Spectrum customers have spoken and we have listened and designed a product to do what they want. Spectrum's Impression 30 Imaging Cart is built to store, charge and manage software on full-sized laptops in a secure and durable cart. As with many of Spectrum's products, cord-management is the key to keeping storage, charging and imaging easy. Drop-down wire trays make it simple to neatly arrange charging and Ethernet wires for a variety of laptop brands and models. When the cords are tucked away, the wire tray closes hiding the cord management away. Housed in the back of the Impression 30 is the power strip, timer and imaging hub. The charging and imaging lights can be monitored through the acrylic windows in the heavy duty steel, powder coated doors. The doors have double-bolt locks to protect both the equipment and students from the electrical wiring.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Impression 30 Imaging Cart
55375
Impression 30 Imaging Cart 55375
Spectrum Industries Once again Spectrum customers have spoken and we have listened and designed a product to do what they want. Spectrum's Impression 30 Imaging Cart is built to store, charge and manage software on full-sized laptops in a secure and durable cart. As with many of Spectrum's products, cord-management is the key to keeping storage, charging and imaging easy. Drop-down wire trays make it simple to neatly arrange charging and Ethernet wires for a variety of laptop brands and models. When the cords are tucked away, the wire tray closes hiding the cord management away. Housed in the back of the Impression 30 is the power strip, timer and imaging hub. The charging and imaging lights can be monitored through the acrylic windows in the heavy duty steel, powder coated doors. The doors have double-bolt locks to protect both the equipment and students from the electrical wiring.

Spectrum Industries

Once again Spectrum customers have spoken and we have listened and designed a product to do what they want. Spectrum's Impression 30 Imaging Cart is built to store, charge and manage software on full-sized laptops in a secure and durable cart. As with many of Spectrum's products, cord-management is the key to keeping storage, charging and imaging easy. Drop-down wire trays make it simple to neatly arrange charging and Ethernet wires for a variety of laptop brands and models. When the cords are tucked away, the wire tray closes hiding the cord management away. Housed in the back of the Impression 30 is the power strip, timer and imaging hub. The charging and imaging lights can be monitored through the acrylic windows in the heavy duty steel, powder coated doors. The doors have double-bolt locks to protect both the equipment and students from the electrical wiring.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55375
Product Name Impression 30 Imaging Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Ductless Class 1 Mail Handling Workstation - MailSafe™ AC648MS - AirClean Systems
Specs
Type Designed for Safely Handling and Opening Small Packages by Protecting the Operator from Exposure to Airborne Pathogens
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details