Visual Sound, Inc. netLT30 Netbook Cart 55325

Description
Spectrum Industries Spectrum's LT series represents the finest laptop carts in the industry, and now that line has been expanded for netbooks. The netLT30 offers precisely the same high-end usage features. Netbook shelves pull out from either side of the cart and offer easy cord management with dedicated outlets. A very small footprint with easy rolling balloon wheels ensures that the cart can be used without getting in the way of other classroom activities. Color Options: Wild Cherry/Black, Indigo Organix/Black Storage for 30 laptops Cycle Timer is standard 2 Custom power strips for recharging (each shelf has it's own outlet) 15' Retractable Cord Reel (15 amp) Pull-out laptop storage trays
Description
Spectrum Industries Spectrum's LT series represents the finest laptop carts in the industry, and now that line has been expanded for netbooks. The netLT30 offers precisely the same high-end usage features. Netbook shelves pull out from either side of the cart and offer easy cord management with dedicated outlets. A very small footprint with easy rolling balloon wheels ensures that the cart can be used without getting in the way of other classroom activities. Color Options: Wild Cherry/Black, Indigo Organix/Black Storage for 30 laptops Cycle Timer is standard 2 Custom power strips for recharging (each shelf has it's own outlet) 15' Retractable Cord Reel (15 amp) Pull-out laptop storage trays

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
netLT30 Netbook Cart
55325
netLT30 Netbook Cart 55325
Spectrum Industries Spectrum's LT series represents the finest laptop carts in the industry, and now that line has been expanded for netbooks. The netLT30 offers precisely the same high-end usage features. Netbook shelves pull out from either side of the cart and offer easy cord management with dedicated outlets. A very small footprint with easy rolling balloon wheels ensures that the cart can be used without getting in the way of other classroom activities. Color Options: Wild Cherry/Black, Indigo Organix/Black Storage for 30 laptops Cycle Timer is standard 2 Custom power strips for recharging (each shelf has it's own outlet) 15' Retractable Cord Reel (15 amp) Pull-out laptop storage trays

Spectrum Industries

Spectrum's LT series represents the finest laptop carts in the industry, and now that line has been expanded for netbooks. The netLT30 offers precisely the same high-end usage features. Netbook shelves pull out from either side of the cart and offer easy cord management with dedicated outlets. A very small footprint with easy rolling balloon wheels ensures that the cart can be used without getting in the way of other classroom activities.

  • Color Options: Wild Cherry/Black, Indigo Organix/Black
  • Storage for 30 laptops
  • Cycle Timer is standard
  • 2 Custom power strips for recharging (each shelf has it's own outlet)
  • 15' Retractable Cord Reel (15 amp)
  • Pull-out laptop storage trays
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55325
Product Name netLT30 Netbook Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1357346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
Endocavity Ultrasound Probe Workstation - ACVP50 - AirClean Systems
Specs
Type Cleanroom
Length 12.0 inch (305 mm)
Width 16.0 inch (406.40 mm)
View Details
Anaerobic Workstation - Bugbox Ax - Baker
Specs
Type Cleanroom
Length 31.5 inch (800 mm)
Width 26.7 inch (679.00 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details