Visual Sound, Inc. vLT15 Laptop Cart w/8" Casters/2Swivel-2Rigid 55323

Description
Spectrum Industries Spectrum Industries announces the right laptop cart for the right time: the vLT15. This vLT15, with 8" casters, is a premium quality storage and charging cart that combines excellent laptop security with ease of transport at value pricing. With today's budgets becoming more closely scrutinized, educators often have to make concessions while trying to catch up with everincreasing technology requirements. Not so with the vLT15. Our custom made double-bolt lock protects laptops that are surrounded by carefully ventilated 16 gauge steel and 1" thick highpressure laminated bases and tops. Outstanding security and simple to use, all at value pricing: discover the vLT15. Color Options: Wild Cherry/Black, Indigo Organix/Black Power outlets are only on instructor's side Only low voltage available on student side Dual-bolt locking door on front and rear Mobility through ergonomically designed handles and easy glide 8" casters Designed to accommodate 15 laptops leaving one open plug for a printer or other piece of equipment, or 16 laptops
Description
Spectrum Industries Spectrum Industries announces the right laptop cart for the right time: the vLT15. This vLT15, with 8" casters, is a premium quality storage and charging cart that combines excellent laptop security with ease of transport at value pricing. With today's budgets becoming more closely scrutinized, educators often have to make concessions while trying to catch up with everincreasing technology requirements. Not so with the vLT15. Our custom made double-bolt lock protects laptops that are surrounded by carefully ventilated 16 gauge steel and 1" thick highpressure laminated bases and tops. Outstanding security and simple to use, all at value pricing: discover the vLT15. Color Options: Wild Cherry/Black, Indigo Organix/Black Power outlets are only on instructor's side Only low voltage available on student side Dual-bolt locking door on front and rear Mobility through ergonomically designed handles and easy glide 8" casters Designed to accommodate 15 laptops leaving one open plug for a printer or other piece of equipment, or 16 laptops

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
vLT15 Laptop Cart w/8" Casters/2Swivel-2Rigid
55323
vLT15 Laptop Cart w/8" Casters/2Swivel-2Rigid 55323
Spectrum Industries Spectrum Industries announces the right laptop cart for the right time: the vLT15. This vLT15, with 8" casters, is a premium quality storage and charging cart that combines excellent laptop security with ease of transport at value pricing. With today's budgets becoming more closely scrutinized, educators often have to make concessions while trying to catch up with everincreasing technology requirements. Not so with the vLT15. Our custom made double-bolt lock protects laptops that are surrounded by carefully ventilated 16 gauge steel and 1" thick highpressure laminated bases and tops. Outstanding security and simple to use, all at value pricing: discover the vLT15. Color Options: Wild Cherry/Black, Indigo Organix/Black Power outlets are only on instructor's side Only low voltage available on student side Dual-bolt locking door on front and rear Mobility through ergonomically designed handles and easy glide 8" casters Designed to accommodate 15 laptops leaving one open plug for a printer or other piece of equipment, or 16 laptops

Spectrum Industries

Spectrum Industries announces the right laptop cart for the right time: the vLT15. This vLT15, with 8" casters, is a premium quality storage and charging cart that combines excellent laptop security with ease of transport at value pricing. With today's budgets becoming more closely scrutinized, educators often have to make concessions while trying to catch up with everincreasing technology requirements. Not so with the vLT15. Our custom made double-bolt lock protects laptops that are surrounded by carefully ventilated 16 gauge steel and 1" thick highpressure laminated bases and tops. Outstanding security and simple to use, all at value pricing: discover the vLT15.

  • Color Options: Wild Cherry/Black, Indigo Organix/Black
  • Power outlets are only on instructor's side
  • Only low voltage available on student side
  • Dual-bolt locking door on front and rear
  • Mobility through ergonomically designed handles and easy glide 8" casters
  • Designed to accommodate 15 laptops leaving one open plug for a printer or other piece of equipment, or 16 laptops
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55323
Product Name vLT15 Laptop Cart w/8" Casters/2Swivel-2Rigid
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC648DBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Workbenches (WS/EW) - EC3123C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details