Visual Sound, Inc. mLT30 Mini Laptop Cart w/ Wire Management Trays installed 55319

Description
Spectrum Industries Development of new technology is putting amazing power, speed, and functionality into an ever shrinking laptop footprint. The emergence of mini-laptops or netbooks provides a whole new level of portability and economy for institutions. While mini-laptop technology in modern educational environments creates new opportunities, it also creates new challenges; storage, re-charging, safety, security, and mobility. This cart comes standard with the Wire Management Trays. Colors: Wild Cherry/Black and Indigo/Black Accommodates 30 mini-laptops up to 12" in length Each slot measures 12-1/2"d x 4"w x 10"h and holds two mini's Vault-like 16 gauge steel construction Custom 2-point locking mechanism with keyed lock for maximum security Ventilation designed to move heat from cart 5" easy-glide balloon wheels are standard"
Description
Spectrum Industries Development of new technology is putting amazing power, speed, and functionality into an ever shrinking laptop footprint. The emergence of mini-laptops or netbooks provides a whole new level of portability and economy for institutions. While mini-laptop technology in modern educational environments creates new opportunities, it also creates new challenges; storage, re-charging, safety, security, and mobility. This cart comes standard with the Wire Management Trays. Colors: Wild Cherry/Black and Indigo/Black Accommodates 30 mini-laptops up to 12" in length Each slot measures 12-1/2"d x 4"w x 10"h and holds two mini's Vault-like 16 gauge steel construction Custom 2-point locking mechanism with keyed lock for maximum security Ventilation designed to move heat from cart 5" easy-glide balloon wheels are standard"

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
mLT30 Mini Laptop Cart w/ Wire Management Trays installed
55319
mLT30 Mini Laptop Cart w/ Wire Management Trays installed 55319
Spectrum Industries Development of new technology is putting amazing power, speed, and functionality into an ever shrinking laptop footprint. The emergence of mini-laptops or netbooks provides a whole new level of portability and economy for institutions. While mini-laptop technology in modern educational environments creates new opportunities, it also creates new challenges; storage, re-charging, safety, security, and mobility. This cart comes standard with the Wire Management Trays. Colors: Wild Cherry/Black and Indigo/Black Accommodates 30 mini-laptops up to 12" in length Each slot measures 12-1/2"d x 4"w x 10"h and holds two mini's Vault-like 16 gauge steel construction Custom 2-point locking mechanism with keyed lock for maximum security Ventilation designed to move heat from cart 5" easy-glide balloon wheels are standard"

Spectrum Industries

Development of new technology is putting amazing power, speed, and functionality into an ever shrinking laptop footprint. The emergence of mini-laptops or netbooks provides a whole new level of portability and economy for institutions. While mini-laptop technology in modern educational environments creates new opportunities, it also creates new challenges; storage, re-charging, safety, security, and mobility. This cart comes standard with the Wire Management Trays.

  • Colors: Wild Cherry/Black and Indigo/Black
  • Accommodates 30 mini-laptops up to 12" in length
  • Each slot measures 12-1/2"d x 4"w x 10"h and holds two mini's
  • Vault-like 16 gauge steel construction
  • Custom 2-point locking mechanism with keyed lock for maximum security
  • Ventilation designed to move heat from cart
  • 5" easy-glide balloon wheels are standard"
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55319
Product Name mLT30 Mini Laptop Cart w/ Wire Management Trays installed
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Capacity 110 lbs (50 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details