Visual Sound, Inc. LT15 Laptop Cart 55215

Description
Spectrum Industries The LT15 is a full featured, horizontal storage/recharging cart for up to 15 laptops in a compact, mobile cart. Laptop trays pull out for easy student access to laptops and instructor access to wires. The compact size makes it easy to move in and out of rooms and between desks and tables. Each laptop tray has its own outlet in a 15-outlet power strip. The power strip connects to a 15' retractable power cord, which helps reach power from wherever you need the cart to be. The LT15 Laptop Cart is your solution for total laptop and classroom management, one class at a time. Color Options: Wild Cherry/Black, Indigo Organix/Dark Gray Storage for 15 laptops Custom power strip for recharging (each shelf has it's own outlet) 15' Retractable Cord Reel (15amp) Pull-out laptop storage trays
Description
Spectrum Industries The LT15 is a full featured, horizontal storage/recharging cart for up to 15 laptops in a compact, mobile cart. Laptop trays pull out for easy student access to laptops and instructor access to wires. The compact size makes it easy to move in and out of rooms and between desks and tables. Each laptop tray has its own outlet in a 15-outlet power strip. The power strip connects to a 15' retractable power cord, which helps reach power from wherever you need the cart to be. The LT15 Laptop Cart is your solution for total laptop and classroom management, one class at a time. Color Options: Wild Cherry/Black, Indigo Organix/Dark Gray Storage for 15 laptops Custom power strip for recharging (each shelf has it's own outlet) 15' Retractable Cord Reel (15amp) Pull-out laptop storage trays

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
LT15 Laptop Cart
55215
LT15 Laptop Cart 55215
Spectrum Industries The LT15 is a full featured, horizontal storage/recharging cart for up to 15 laptops in a compact, mobile cart. Laptop trays pull out for easy student access to laptops and instructor access to wires. The compact size makes it easy to move in and out of rooms and between desks and tables. Each laptop tray has its own outlet in a 15-outlet power strip. The power strip connects to a 15' retractable power cord, which helps reach power from wherever you need the cart to be. The LT15 Laptop Cart is your solution for total laptop and classroom management, one class at a time. Color Options: Wild Cherry/Black, Indigo Organix/Dark Gray Storage for 15 laptops Custom power strip for recharging (each shelf has it's own outlet) 15' Retractable Cord Reel (15amp) Pull-out laptop storage trays

Spectrum Industries

The LT15 is a full featured, horizontal storage/recharging cart for up to 15 laptops in a compact, mobile cart. Laptop trays pull out for easy student access to laptops and instructor access to wires. The compact size makes it easy to move in and out of rooms and between desks and tables. Each laptop tray has its own outlet in a 15-outlet power strip. The power strip connects to a 15' retractable power cord, which helps reach power from wherever you need the cart to be. The LT15 Laptop Cart is your solution for total laptop and classroom management, one class at a time.

  • Color Options: Wild Cherry/Black, Indigo Organix/Dark Gray
  • Storage for 15 laptops
  • Custom power strip for recharging (each shelf has it's own outlet)
  • 15' Retractable Cord Reel (15amp)
  • Pull-out laptop storage trays
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55215
Product Name LT15 Laptop Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC648LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Tekzone hutches - TZ-C018PW - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Length 74.0 inch (1880 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details