Visual Sound, Inc. Harbor Laptop Cart 55185

Description
Spectrum Industries Versatility and Value! Spectrum's Harbor Cart is so much more than just a laptop cart. It is an excellent vessel for storing and charging laptops, but that is only where the value begins. Due to the original ideas from our customers, we designed a cart that has expandable laptop storage from 8 to 32, to grow with their needs. The heart of the Harbor Cart is Spectrum's module system. Each module can house and charge eight laptops. This cart can hold as many as 32 laptops stored vertically. Use the Harbor Cart's versatility to suit your needs. Color Options: Wild Cherry/Black, Indigo Organix/Black Cycle Charger prevents electrical circuit overload and provides quick laptop charging Holds up to four 8-bay Laptop Storage/recharging Modules Cart with four modules can hold up to 32 laptops Storage/recharging module is mounted on pull-out slides Doors can be mounted to open either left or right Velcro wire management tie downs (included)
Description
Spectrum Industries Versatility and Value! Spectrum's Harbor Cart is so much more than just a laptop cart. It is an excellent vessel for storing and charging laptops, but that is only where the value begins. Due to the original ideas from our customers, we designed a cart that has expandable laptop storage from 8 to 32, to grow with their needs. The heart of the Harbor Cart is Spectrum's module system. Each module can house and charge eight laptops. This cart can hold as many as 32 laptops stored vertically. Use the Harbor Cart's versatility to suit your needs. Color Options: Wild Cherry/Black, Indigo Organix/Black Cycle Charger prevents electrical circuit overload and provides quick laptop charging Holds up to four 8-bay Laptop Storage/recharging Modules Cart with four modules can hold up to 32 laptops Storage/recharging module is mounted on pull-out slides Doors can be mounted to open either left or right Velcro wire management tie downs (included)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Harbor Laptop Cart
55185
Harbor Laptop Cart 55185
Spectrum Industries Versatility and Value! Spectrum's Harbor Cart is so much more than just a laptop cart. It is an excellent vessel for storing and charging laptops, but that is only where the value begins. Due to the original ideas from our customers, we designed a cart that has expandable laptop storage from 8 to 32, to grow with their needs. The heart of the Harbor Cart is Spectrum's module system. Each module can house and charge eight laptops. This cart can hold as many as 32 laptops stored vertically. Use the Harbor Cart's versatility to suit your needs. Color Options: Wild Cherry/Black, Indigo Organix/Black Cycle Charger prevents electrical circuit overload and provides quick laptop charging Holds up to four 8-bay Laptop Storage/recharging Modules Cart with four modules can hold up to 32 laptops Storage/recharging module is mounted on pull-out slides Doors can be mounted to open either left or right Velcro wire management tie downs (included)

Spectrum Industries

Versatility and Value! Spectrum's Harbor Cart is so much more than just a laptop cart. It is an excellent vessel for storing and charging laptops, but that is only where the value begins. Due to the original ideas from our customers, we designed a cart that has expandable laptop storage from 8 to 32, to grow with their needs. The heart of the Harbor Cart is Spectrum's module system. Each module can house and charge eight laptops. This cart can hold as many as 32 laptops stored vertically. Use the Harbor Cart's versatility to suit your needs.

  • Color Options: Wild Cherry/Black, Indigo Organix/Black
  • Cycle Charger prevents electrical circuit overload and provides quick laptop charging
  • Holds up to four 8-bay Laptop Storage/recharging Modules
  • Cart with four modules can hold up to 32 laptops
  • Storage/recharging module is mounted on pull-out slides
  • Doors can be mounted to open either left or right
  • Velcro wire management tie downs (included)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55185
Product Name Harbor Laptop Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC632TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Workbenches (WS/EW) - EC3006C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details