Visual Sound, Inc. Secure Laptop Locker V2 w/Anti-Microbial Powder Coat 55103

Description
Spectrum Industries The Secure Laptop Locker with Anti-Microbial Powder Coat provides ventilated laptop security for up to 8 laptops per module. It is designed to be bolted to the floor and/or wall to provide the ultimate in laptop antitheft security. The Secure Laptop Locker is constructed of 16 gauge steel and laptops within are protected by a double-bolt lock to provide vault-like laptop security. Once opened, the laptops slide out on a tray with built-in cord management, making laptops easy to retrieve and easy to set back inside. Color: Gray/White
Description
Spectrum Industries The Secure Laptop Locker with Anti-Microbial Powder Coat provides ventilated laptop security for up to 8 laptops per module. It is designed to be bolted to the floor and/or wall to provide the ultimate in laptop antitheft security. The Secure Laptop Locker is constructed of 16 gauge steel and laptops within are protected by a double-bolt lock to provide vault-like laptop security. Once opened, the laptops slide out on a tray with built-in cord management, making laptops easy to retrieve and easy to set back inside. Color: Gray/White

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Secure Laptop Locker V2 w/Anti-Microbial Powder Coat
55103
Secure Laptop Locker V2 w/Anti-Microbial Powder Coat 55103
Spectrum Industries The Secure Laptop Locker with Anti-Microbial Powder Coat provides ventilated laptop security for up to 8 laptops per module. It is designed to be bolted to the floor and/or wall to provide the ultimate in laptop antitheft security. The Secure Laptop Locker is constructed of 16 gauge steel and laptops within are protected by a double-bolt lock to provide vault-like laptop security. Once opened, the laptops slide out on a tray with built-in cord management, making laptops easy to retrieve and easy to set back inside. Color: Gray/White

Spectrum Industries

The Secure Laptop Locker with Anti-Microbial Powder Coat provides ventilated laptop security for up to 8 laptops per module. It is designed to be bolted to the floor and/or wall to provide the ultimate in laptop antitheft security. The Secure Laptop Locker is constructed of 16 gauge steel and laptops within are protected by a double-bolt lock to provide vault-like laptop security. Once opened, the laptops slide out on a tray with built-in cord management, making laptops easy to retrieve and easy to set back inside.

  • Color: Gray/White
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55103
Product Name Secure Laptop Locker V2 w/Anti-Microbial Powder Coat
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Dead Air Box PCR Workstation - AC632TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details