Visual Sound, Inc. Secure Laptop Locker V2 55101

Description
Spectrum Industries The Secure Laptop Locker provides ventilated laptop security for up to 8 laptops per module. It is designed to be bolted to the floor and/or wall to provide the ultimate in laptop antitheft security. The Secure Laptop Locker is constructed of 16 gauge steel and laptops within are protected by a double-bolt lock to provide vault-like laptop security. Once opened, the laptops slide out on a tray with built-in cord management, making laptops easy to retrieve and easy to set back inside.
Description
Spectrum Industries The Secure Laptop Locker provides ventilated laptop security for up to 8 laptops per module. It is designed to be bolted to the floor and/or wall to provide the ultimate in laptop antitheft security. The Secure Laptop Locker is constructed of 16 gauge steel and laptops within are protected by a double-bolt lock to provide vault-like laptop security. Once opened, the laptops slide out on a tray with built-in cord management, making laptops easy to retrieve and easy to set back inside.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Secure Laptop Locker V2
55101
Secure Laptop Locker V2 55101
Spectrum Industries The Secure Laptop Locker provides ventilated laptop security for up to 8 laptops per module. It is designed to be bolted to the floor and/or wall to provide the ultimate in laptop antitheft security. The Secure Laptop Locker is constructed of 16 gauge steel and laptops within are protected by a double-bolt lock to provide vault-like laptop security. Once opened, the laptops slide out on a tray with built-in cord management, making laptops easy to retrieve and easy to set back inside.

Spectrum Industries

The Secure Laptop Locker provides ventilated laptop security for up to 8 laptops per module. It is designed to be bolted to the floor and/or wall to provide the ultimate in laptop antitheft security. The Secure Laptop Locker is constructed of 16 gauge steel and laptops within are protected by a double-bolt lock to provide vault-like laptop security. Once opened, the laptops slide out on a tray with built-in cord management, making laptops easy to retrieve and easy to set back inside.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55101
Product Name Secure Laptop Locker V2
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2658284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1323 lbs (600 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Vertical Laminar Flow Workstation - AC648LF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details