Visual Sound, Inc. 0550 Transport Case 550

Description
Pelican Products, Inc. Interior Dimensions: 47.57" x 24.07" x 17.68" (120.8 x 61.1 x 44.9 cm) Over 11 cubic feet of storage space Fit six 0550 Cases per 463L military pallet, 18 when stacked! Four extra-deep base-to-lid locking cleats ensure maximum stacking stability Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Reinforced honeycomb deck and lid for added strength O-ring seal for dust and water resistant seal (IP55) Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Stainless steel hardware and padlock protectors Locking metal Lidstays keep lid locked in open position Store documents outside the case with our Document Container Built to move: by forklift, by wheel or by hand
Description
Pelican Products, Inc. Interior Dimensions: 47.57" x 24.07" x 17.68" (120.8 x 61.1 x 44.9 cm) Over 11 cubic feet of storage space Fit six 0550 Cases per 463L military pallet, 18 when stacked! Four extra-deep base-to-lid locking cleats ensure maximum stacking stability Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Reinforced honeycomb deck and lid for added strength O-ring seal for dust and water resistant seal (IP55) Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Stainless steel hardware and padlock protectors Locking metal Lidstays keep lid locked in open position Store documents outside the case with our Document Container Built to move: by forklift, by wheel or by hand

Suppliers

Company
Product
Description
Supplier Links
0550 Transport Case - 550 - Visual Sound, Inc.
Broomall, PA, USA
0550 Transport Case
550
0550 Transport Case 550
Pelican Products, Inc. Interior Dimensions: 47.57" x 24.07" x 17.68" (120.8 x 61.1 x 44.9 cm) Over 11 cubic feet of storage space Fit six 0550 Cases per 463L military pallet, 18 when stacked! Four extra-deep base-to-lid locking cleats ensure maximum stacking stability Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Reinforced honeycomb deck and lid for added strength O-ring seal for dust and water resistant seal (IP55) Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Stainless steel hardware and padlock protectors Locking metal Lidstays keep lid locked in open position Store documents outside the case with our Document Container Built to move: by forklift, by wheel or by hand

Pelican Products, Inc.

Interior Dimensions: 47.57" x 24.07" x 17.68" (120.8 x 61.1 x 44.9 cm)

  • Over 11 cubic feet of storage space
  • Fit six 0550 Cases per 463L military pallet, 18 when stacked!
  • Four extra-deep base-to-lid locking cleats ensure maximum stacking stability
  • Optional Pallet Riser Kit
  • Optional Caster Wheel Kit complete with brakes
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • Reinforced honeycomb deck and lid for added strength
  • O-ring seal for dust and water resistant seal (IP55)
  • Dual Integrated Automatic Pressure Equalization Valves
  • Double wide grip fold down handles - makes lifting easy
  • Lifetime Guarantee of Excellence
  • Stainless steel hardware and padlock protectors
  • Locking metal Lidstays keep lid locked in open position
  • Store documents outside the case with our Document Container
  • Built to move: by forklift, by wheel or by hand
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 550
Product Name 0550 Transport Case
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details