Visual Sound, Inc. Training Table 72x30 54680

Description
Balt Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge... Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Optional 3" casters and CPU holder sold separately. Adjustable in height from 23" to 29" in 1" increments. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. 3" casters and CPU holder sold separately.
Description
Balt Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge... Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Optional 3" casters and CPU holder sold separately. Adjustable in height from 23" to 29" in 1" increments. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. 3" casters and CPU holder sold separately.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Training Table 72x30
54680
Training Table 72x30 54680
Balt Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge... Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Optional 3" casters and CPU holder sold separately. Adjustable in height from 23" to 29" in 1" increments. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. 3" casters and CPU holder sold separately.

Balt

Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge...

Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Optional 3" casters and CPU holder sold separately.

  • Adjustable in height from 23" to 29" in 1" increments.
  • H-leg base and 10-gauge apron provide maximum stability.
  • Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability.
  • 3" casters and CPU holder sold separately.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 54680
Product Name Training Table 72x30
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Technicians workcenters - GT-C1034S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 84.0 inch (2133.60 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 2724070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Height 33.1 inch (840 mm)
Work Surface PaintedSteel; Steel
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details