Visual Sound, Inc. UHF Wireless Bodypack Transmitter 51BT

Description
Azden Corporation This is a bodypack transmitter with 63 user-changeable channels, input level control, standby switch, locking input connector and metal belt clip. Use with lavalier microphones, headset microphones or as an instrument transmitter for electric guitars or basses.
Description
Azden Corporation This is a bodypack transmitter with 63 user-changeable channels, input level control, standby switch, locking input connector and metal belt clip. Use with lavalier microphones, headset microphones or as an instrument transmitter for electric guitars or basses.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Bodypack Transmitter - 51BT - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Bodypack Transmitter
51BT
UHF Wireless Bodypack Transmitter 51BT
Azden Corporation This is a bodypack transmitter with 63 user-changeable channels, input level control, standby switch, locking input connector and metal belt clip. Use with lavalier microphones, headset microphones or as an instrument transmitter for electric guitars or basses.

Azden Corporation

This is a bodypack transmitter with 63 user-changeable channels, input level control, standby switch, locking input connector and metal belt clip. Use with lavalier microphones, headset microphones or as an instrument transmitter for electric guitars or basses.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 51BT
Product Name UHF Wireless Bodypack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details