Visual Sound, Inc. Dual-impedance, Dynamic, Cardioid Microphone 515SDX

Description
Shure Incorporated Cardioid Dynamic, High or Low Z (Plug Selectable), Locking On-Off Slide Switch The Model 515SDX is a dual-impedance, cardioid (unidirectional) dynamic microphone that is suitable for speech pickup in schools, churches, and meeting rooms. Its unidirectional polar pattern greatly reduces feedback. The 515SDX includes a locking ON/OFF switch and an internal impedance selection socket mounted on the XLR connector for switching between high and low impedance. A slip-in swivel adapter is supplied for stand-mounted use. Rolled-off, low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup Symmetrical cardioid pickup pattern minimizes feedback Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Lockable On/Off switch Dual impedance selectable by internal socket Slip-in swivel adapter for stand-mounted use Three-pin professional audio connector for maximum interchangeability of cables Tough, die-cast grill resists wear from constant use and handling Field serviceable and backed by the Shure® 2-year warranty
Description
Shure Incorporated Cardioid Dynamic, High or Low Z (Plug Selectable), Locking On-Off Slide Switch The Model 515SDX is a dual-impedance, cardioid (unidirectional) dynamic microphone that is suitable for speech pickup in schools, churches, and meeting rooms. Its unidirectional polar pattern greatly reduces feedback. The 515SDX includes a locking ON/OFF switch and an internal impedance selection socket mounted on the XLR connector for switching between high and low impedance. A slip-in swivel adapter is supplied for stand-mounted use. Rolled-off, low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup Symmetrical cardioid pickup pattern minimizes feedback Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Lockable On/Off switch Dual impedance selectable by internal socket Slip-in swivel adapter for stand-mounted use Three-pin professional audio connector for maximum interchangeability of cables Tough, die-cast grill resists wear from constant use and handling Field serviceable and backed by the Shure® 2-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual-impedance, Dynamic, Cardioid Microphone
515SDX
Dual-impedance, Dynamic, Cardioid Microphone 515SDX
Shure Incorporated Cardioid Dynamic, High or Low Z (Plug Selectable), Locking On-Off Slide Switch The Model 515SDX is a dual-impedance, cardioid (unidirectional) dynamic microphone that is suitable for speech pickup in schools, churches, and meeting rooms. Its unidirectional polar pattern greatly reduces feedback. The 515SDX includes a locking ON/OFF switch and an internal impedance selection socket mounted on the XLR connector for switching between high and low impedance. A slip-in swivel adapter is supplied for stand-mounted use. Rolled-off, low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup Symmetrical cardioid pickup pattern minimizes feedback Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Lockable On/Off switch Dual impedance selectable by internal socket Slip-in swivel adapter for stand-mounted use Three-pin professional audio connector for maximum interchangeability of cables Tough, die-cast grill resists wear from constant use and handling Field serviceable and backed by the Shure® 2-year warranty

Shure Incorporated

Cardioid Dynamic, High or Low Z (Plug Selectable), Locking On-Off Slide Switch

The Model 515SDX is a dual-impedance, cardioid (unidirectional) dynamic microphone that is suitable for speech pickup in schools, churches, and meeting rooms. Its unidirectional polar pattern greatly reduces feedback. The 515SDX includes a locking ON/OFF switch and an internal impedance selection socket mounted on the XLR connector for switching between high and low impedance. A slip-in swivel adapter is supplied for stand-mounted use.

  • Rolled-off, low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup
  • Symmetrical cardioid pickup pattern minimizes feedback
  • Neodymium magnet for high signal-to-noise ratio
  • Shock-mounted cartridge for quiet operation and low stand/handling noise
  • Lockable On/Off switch
  • Dual impedance selectable by internal socket
  • Slip-in swivel adapter for stand-mounted use
  • Three-pin professional audio connector for maximum interchangeability of cables
  • Tough, die-cast grill resists wear from constant use and handling
  • Field serviceable and backed by the Shure® 2-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 515SDX
Product Name Dual-impedance, Dynamic, Cardioid Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details