Visual Sound, Inc. Hand-held or Fixed use Low Impedance, Dynamic, Cardioid Microphone 515BSM

Description
Shure Incorporated Cardioid Dynamic, Low Z, Handheld Microphone, Push-to-Talk Switch, Attached Cable The Model 515BSM is a low-impedance, dynamic microphone designed for hand-held or fixed use. dynamic microphone designed for hand-held or fixed use. The unidirectional (cardioid) pickup pattern provides excellent reproduction of voice and effective rejection of feedback. The microphones are supplied with a push-to-talk switch and a four-conductor, retractable cable (2 shielded conductor). These microphones are especially suitable for use in paging systems, public speaking, stage performance, and public address systems. They are also highly recommended for other applications requiring both hand-held and fixed installation operations. The microphones are wired with the microphone circuit normally open for use in parallel microphone installations. Frequency response optimized for announcing, narration, and paging applications Cardioid pickup pattern is symmetrical about axis Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Tough diecast, locking grill and handle resist wear from constant use and handling Built-in push-to-talk switch controls both microphone circuit and relay or control circuit
Description
Shure Incorporated Cardioid Dynamic, Low Z, Handheld Microphone, Push-to-Talk Switch, Attached Cable The Model 515BSM is a low-impedance, dynamic microphone designed for hand-held or fixed use. dynamic microphone designed for hand-held or fixed use. The unidirectional (cardioid) pickup pattern provides excellent reproduction of voice and effective rejection of feedback. The microphones are supplied with a push-to-talk switch and a four-conductor, retractable cable (2 shielded conductor). These microphones are especially suitable for use in paging systems, public speaking, stage performance, and public address systems. They are also highly recommended for other applications requiring both hand-held and fixed installation operations. The microphones are wired with the microphone circuit normally open for use in parallel microphone installations. Frequency response optimized for announcing, narration, and paging applications Cardioid pickup pattern is symmetrical about axis Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Tough diecast, locking grill and handle resist wear from constant use and handling Built-in push-to-talk switch controls both microphone circuit and relay or control circuit

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Hand-held or Fixed use Low Impedance, Dynamic, Cardioid Microphone
515BSM
Hand-held or Fixed use Low Impedance, Dynamic, Cardioid Microphone 515BSM
Shure Incorporated Cardioid Dynamic, Low Z, Handheld Microphone, Push-to-Talk Switch, Attached Cable The Model 515BSM is a low-impedance, dynamic microphone designed for hand-held or fixed use. dynamic microphone designed for hand-held or fixed use. The unidirectional (cardioid) pickup pattern provides excellent reproduction of voice and effective rejection of feedback. The microphones are supplied with a push-to-talk switch and a four-conductor, retractable cable (2 shielded conductor). These microphones are especially suitable for use in paging systems, public speaking, stage performance, and public address systems. They are also highly recommended for other applications requiring both hand-held and fixed installation operations. The microphones are wired with the microphone circuit normally open for use in parallel microphone installations. Frequency response optimized for announcing, narration, and paging applications Cardioid pickup pattern is symmetrical about axis Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Tough diecast, locking grill and handle resist wear from constant use and handling Built-in push-to-talk switch controls both microphone circuit and relay or control circuit

Shure Incorporated

Cardioid Dynamic, Low Z, Handheld Microphone, Push-to-Talk Switch, Attached Cable

The Model 515BSM is a low-impedance, dynamic microphone designed for hand-held or fixed use. dynamic microphone designed for hand-held or fixed use. The unidirectional (cardioid) pickup pattern provides excellent reproduction of voice and effective rejection of feedback. The microphones are supplied with a push-to-talk switch and a four-conductor, retractable cable (2 shielded conductor). These microphones are especially suitable for use in paging systems, public speaking, stage performance, and public address systems. They are also highly recommended for other applications requiring both hand-held and fixed installation operations. The microphones are wired with the microphone circuit normally open for use in parallel microphone installations.

  • Frequency response optimized for announcing, narration, and paging applications
  • Cardioid pickup pattern is symmetrical about axis
  • Neodymium magnet for high signal-to-noise ratio
  • Shock-mounted cartridge for quiet operation and low stand/handling noise
  • Tough diecast, locking grill and handle resist wear from constant use and handling
  • Built-in push-to-talk switch controls both microphone circuit and relay or control circuit
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 515BSM
Product Name Hand-held or Fixed use Low Impedance, Dynamic, Cardioid Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details